Microchip Technology, Inc. Interface - Interface - Telecom - PM5333-FGI PM5333-FGI

Description
Manufacturer: Microchip Technology Win Source Part Number: 930730-PM5333-FGI Features: Telecom IC Package: Tray Family Name: PM5333 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 930730-PM5333-FGI Features: Telecom IC Package: Tray Family Name: PM5333 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PM5333-FGI - 930730-PM5333-FGI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PM5333-FGI
930730-PM5333-FGI
Interface - Interface - Telecom - PM5333-FGI 930730-PM5333-FGI
Manufacturer: Microchip Technology Win Source Part Number: 930730-PM5333-FGI Features: Telecom IC Package: Tray Family Name: PM5333 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks

Manufacturer: Microchip Technology
Win Source Part Number: 930730-PM5333-FGI
Features: Telecom IC
Package: Tray
Family Name: PM5333
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks

Buy Now
Interface Transceiver IC - 702-PM5333-FGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-PM5333-FGI
Interface Transceiver IC 702-PM5333-FGI
IC TELECOM INTERFACE 8 CHAN Product overview: PM5333-FGI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM5333-FGI can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 8 CHAN Product overview: PM5333-FGI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM5333-FGI can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - PM5333-FGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
PM5333-FGI
Telecom PM5333-FGI
Telecom IC

Telecom IC

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - PM5333-FGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
PM5333-FGI
Integrated Circuits (ICs) - Interface - Telecom PM5333-FGI
IC TELECOM INTERFACE 8 CHAN

IC TELECOM INTERFACE 8 CHAN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930730-PM5333-FGI 702-PM5333-FGI PM5333-FGI PM5333-FGI
Product Name Interface - Interface - Telecom - PM5333-FGI Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900643 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Driver, Converter, Line Driver
Features RoHS
View Details
Interface Transceiver IC - 710-AM26C31CDB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4066D/C4118 - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Telecom - SI3203-B-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details