Microchip Technology, Inc. Interface Transceiver IC PM5329-FGI

Description
IC ETHERNET 672FCBGA Product overview: PM5329-FGI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-PM5329-FGI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ETHERNET 672FCBGA Product overview: PM5329-FGI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-PM5329-FGI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 753-PM5329-FGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-PM5329-FGI
Interface Transceiver IC 753-PM5329-FGI
IC ETHERNET 672FCBGA Product overview: PM5329-FGI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-PM5329-FGI can be used for catalog matching and distributor lookup.

IC ETHERNET 672FCBGA Product overview: PM5329-FGI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-PM5329-FGI can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Controllers - PM5329-FGI - 890012-PM5329-FGI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PM5329-FGI
890012-PM5329-FGI
Interface - Interface - Controllers - PM5329-FGI 890012-PM5329-FGI
Manufacturer: Microchip Technology Win Source Part Number: 890012-PM5329-FGI Operating Temperature Range: -40°C ~ 85°C Features: Ethernet - 10/100 Base-T/TX Ethernet Interface 672-FCBGA (27x27) Package: Tray Package: 672-BGA, FCBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 672-FCBGA (27x27) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 890012-PM5329-FGI
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet - 10/100 Base-T/TX Ethernet Interface 672-FCBGA (27x27)
Package: Tray
Package: 672-BGA, FCBGA
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 672-FCBGA (27x27)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)

Buy Now
Interface - Controllers - PM5329-FGI - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PM5329-FGI
Interface - Controllers PM5329-FGI
IC ETHERNET 672FCBGA

IC ETHERNET 672FCBGA

Supplier's Site Datasheet
Controllers - PM5329-FGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PM5329-FGI
Controllers PM5329-FGI
Ethernet 10/100 Base-T/TX Ethernet Interface 672-FCBGA (27x27)

Ethernet 10/100 Base-T/TX Ethernet Interface 672-FCBGA (27x27)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 753-PM5329-FGI 890012-PM5329-FGI PM5329-FGI PM5329-FGI
Product Name Interface Transceiver IC Interface - Interface - Controllers - PM5329-FGI Interface - Controllers Controllers
Device Type Transceiver Sensor Interface Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage Other; 1.2V Other; 1.2V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Modems - ICs and Modules - SI2415-C-FT - 894431-SI2415-C-FT - Win Source Electronics
Specs
Package Type SOP; SSOP; TSSOP; 24-TSSOP
View Details
5 suppliers
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Interface module - 704-5013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Controllers - ADM6999X-A2-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers