Microchip Technology, Inc. Interface Transceiver IC PM5326H-FXI

Description
IC TELECOM INTERFACE 1292FCBGA Product overview: PM5326H-FXI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM5326H-FXI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 1292FCBGA Product overview: PM5326H-FXI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM5326H-FXI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-PM5326H-FXI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-PM5326H-FXI
Interface Transceiver IC 702-PM5326H-FXI
IC TELECOM INTERFACE 1292FCBGA Product overview: PM5326H-FXI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM5326H-FXI can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 1292FCBGA Product overview: PM5326H-FXI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM5326H-FXI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - PM5326H-FXI - 930728-PM5326H-FXI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PM5326H-FXI
930728-PM5326H-FXI
Interface - Interface - Telecom - PM5326H-FXI 930728-PM5326H-FXI
Manufacturer: Microchip Technology Win Source Part Number: 930728-PM5326H-FXI Features: Telecom IC SONET/SDH 1292-FCBGA Package: Tray Mounting: Surface Mount Family Name: PM5326 Categories: Integrated Circuits (ICs) Case / Package: 1292-FCBGA ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930728-PM5326H-FXI
Features: Telecom IC SONET/SDH 1292-FCBGA
Package: Tray
Mounting: Surface Mount
Family Name: PM5326
Categories: Integrated Circuits (ICs)
Case / Package: 1292-FCBGA
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
Telecom - PM5326H-FXI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC SONET/SDH 1292-FCBGA

Telecom IC SONET/SDH 1292-FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - PM5326H-FXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
PM5326H-FXI
Integrated Circuits (ICs) - Interface - Telecom PM5326H-FXI
IC TELECOM INTERFACE 1292FCBGA

IC TELECOM INTERFACE 1292FCBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-PM5326H-FXI 930728-PM5326H-FXI PM5326H-FXI PM5326H-FXI
Product Name Interface Transceiver IC Interface - Interface - Telecom - PM5326H-FXI Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Supply Voltage Other; 1.2V Other; 1.2V Other
Package Type Tray BGA; 1292-FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CP8769ATT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GV,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051PWTG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260822-SI32174-C-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers