Microchip Technology, Inc. Interface - Interface - Telecom - PM5326-FGI PM5326-FGI

Description
Manufacturer: Microchip Technology Win Source Part Number: 812194-PM5326-FGI Packaging: Tray Mounting Style: SMD Function: SONET/SDH Interface: SFI-4 Part Status: Obsolete (End Of Life) Supplier Device Package: 1292-FCBGA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 21 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.2V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 812194-PM5326-FGI Packaging: Tray Mounting Style: SMD Function: SONET/SDH Interface: SFI-4 Part Status: Obsolete (End Of Life) Supplier Device Package: 1292-FCBGA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 21 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.2V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PM5326-FGI is a dual SONET/SDH framer and aggregator designed for OC-48 and OC-192 applications, offering an aggregate capacity of 20 Gbit/s. Each framer can be independently configured to support one STS-192/STM-64 stream or four STS-48/STM-16 streams. It features two OIF SFI-4 interfaces for direct connection to SERDES and CRU/CSU devices, and supports up to eight STS-48/STM-16 streams in nibble mode. This device provides extensive overhead processing capabilities, including the termination and monitoring of SONET/SDH Section, Line, and Path overhead, as well as automatic detection of traffic configuration changes. It supports Automatic Protection Switching (APS) with K1/K2 byte filtering and BER monitoring, and allows for centralized control of SONET/SDH processing through in-band status messaging. The PM5326-FGI is packaged in a 1292-pin FCBGA and operates with a low power 1.2 V core, compatible with 2.5/3.3 V I/O. It is suitable for applications such as Multi-Service Provisioning Platforms (MSPP), Sub Wavelength Cross Connects, and Add/Drop Multiplexers.

Datasheet Summary
Powered by GS/AI

The PM5326-FGI is a dual SONET/SDH framer and aggregator designed for OC-48 and OC-192 applications, offering an aggregate capacity of 20 Gbit/s. Each framer can be independently configured to support one STS-192/STM-64 stream or four STS-48/STM-16 streams. It features two OIF SFI-4 interfaces for direct connection to SERDES and CRU/CSU devices, and supports up to eight STS-48/STM-16 streams in nibble mode. This device provides extensive overhead processing capabilities, including the termination and monitoring of SONET/SDH Section, Line, and Path overhead, as well as automatic detection of traffic configuration changes. It supports Automatic Protection Switching (APS) with K1/K2 byte filtering and BER monitoring, and allows for centralized control of SONET/SDH processing through in-band status messaging. The PM5326-FGI is packaged in a 1292-pin FCBGA and operates with a low power 1.2 V core, compatible with 2.5/3.3 V I/O. It is suitable for applications such as Multi-Service Provisioning Platforms (MSPP), Sub Wavelength Cross Connects, and Add/Drop Multiplexers.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PM5326-FGI - 812194-PM5326-FGI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PM5326-FGI
812194-PM5326-FGI
Interface - Interface - Telecom - PM5326-FGI 812194-PM5326-FGI
Manufacturer: Microchip Technology Win Source Part Number: 812194-PM5326-FGI Packaging: Tray Mounting Style: SMD Function: SONET/SDH Interface: SFI-4 Part Status: Obsolete (End Of Life) Supplier Device Package: 1292-FCBGA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 21 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.2V

Manufacturer: Microchip Technology
Win Source Part Number: 812194-PM5326-FGI
Packaging: Tray
Mounting Style: SMD
Function: SONET/SDH
Interface: SFI-4
Part Status: Obsolete (End Of Life)
Supplier Device Package: 1292-FCBGA
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 21
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.2V

Buy Now
1.2V 2.5V 3.3V Interface Transceiver IC - 702-PM5326-FGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V 2.5V 3.3V Interface Transceiver IC
702-PM5326-FGI
1.2V 2.5V 3.3V Interface Transceiver IC 702-PM5326-FGI
Framer SDH/SONET 1.2V/2.5V/3.3V 1292-Pin FCBGA Product overview: PM5326-FGI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.2V, 2.5V, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM5326-FGI can be used for catalog matching and distributor lookup.

Framer SDH/SONET 1.2V/2.5V/3.3V 1292-Pin FCBGA Product overview: PM5326-FGI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.2V, 2.5V, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM5326-FGI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - PM5326-FGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
PM5326-FGI
Telecom PM5326-FGI
Telecom IC SONET/SDH 1292-FCBGA

Telecom IC SONET/SDH 1292-FCBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 812194-PM5326-FGI 702-PM5326-FGI PM5326-FGI
Product Name Interface - Interface - Telecom - PM5326-FGI 1.2V 2.5V 3.3V Interface Transceiver IC Telecom
Device Type Sensor Interface Transceiver
Supply Voltage Other; 1.2V Other; 1.2V
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Logic - Specialty Logic - 54F385DM - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Interface module - 289-548 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details