Microchip Technology, Inc. Interface - Interface - Telecom - PM5324-FGI PM5324-FGI

Description
Manufacturer: Microchip Technology Win Source Part Number: 890010-PM5324-FGI Features: Telecom IC SONET/SDH 1292-FCBGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 1292-FCBGA ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 890010-PM5324-FGI Features: Telecom IC SONET/SDH 1292-FCBGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 1292-FCBGA ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PM5324-FGI - 890010-PM5324-FGI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PM5324-FGI
890010-PM5324-FGI
Interface - Interface - Telecom - PM5324-FGI 890010-PM5324-FGI
Manufacturer: Microchip Technology Win Source Part Number: 890010-PM5324-FGI Features: Telecom IC SONET/SDH 1292-FCBGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 1292-FCBGA ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 890010-PM5324-FGI
Features: Telecom IC SONET/SDH 1292-FCBGA
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 1292-FCBGA
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 21
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Interface Transceiver IC - 702-PM5324-FGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-PM5324-FGI
Interface Transceiver IC 702-PM5324-FGI
IC TELECOM INTERFACE 1292FCBGA Product overview: PM5324-FGI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM5324-FGI can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 1292FCBGA Product overview: PM5324-FGI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM5324-FGI can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Telecom - PM5324-FGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
PM5324-FGI
Integrated Circuits (ICs) - Interface - Telecom PM5324-FGI
IC TELECOM INTERFACE 1292FCBGA

IC TELECOM INTERFACE 1292FCBGA

Supplier's Site
Telecom - PM5324-FGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
PM5324-FGI
Telecom PM5324-FGI
Telecom IC SONET/SDH 1292-FCBGA

Telecom IC SONET/SDH 1292-FCBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 890010-PM5324-FGI 702-PM5324-FGI PM5324-FGI PM5324-FGI
Product Name Interface - Interface - Telecom - PM5324-FGI Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Package Type BGA; 1292-FCBGA Tray
Device Type Transceiver Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 1.2V Other Other; 1.2V
Unlock Full Specs
to access all available technical data

Similar Products

 - 2910A/BQA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP40
View Details
Bounce Eliminator ICs - 1899271 - RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type SOT23; Sot-23
View Details
Interface module - 289-713 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
SOIC Interface Transceiver IC - 752-A6850KLTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
7 suppliers