Microchip Technology, Inc. Interface - Interface - Telecom - PM5319-NGI PM5319-NGI

Description
Manufacturer: Microchip Technology Win Source Part Number: 277820-PM5319-NGI Packaging: Tray Mounting Style: SMD Function: SONET/SDH Interface: Serial Categories: Integrated Circuits Supplier Device Package: 196-CABGA (15x15) Manufacturer Package: 196-LBGA Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 277820-PM5319-NGI Packaging: Tray Mounting Style: SMD Function: SONET/SDH Interface: Serial Categories: Integrated Circuits Supplier Device Package: 196-CABGA (15x15) Manufacturer Package: 196-LBGA Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PM5319-NGI - 277820-PM5319-NGI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PM5319-NGI
277820-PM5319-NGI
Interface - Interface - Telecom - PM5319-NGI 277820-PM5319-NGI
Manufacturer: Microchip Technology Win Source Part Number: 277820-PM5319-NGI Packaging: Tray Mounting Style: SMD Function: SONET/SDH Interface: Serial Categories: Integrated Circuits Supplier Device Package: 196-CABGA (15x15) Manufacturer Package: 196-LBGA Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 277820-PM5319-NGI
Packaging: Tray
Mounting Style: SMD
Function: SONET/SDH
Interface: Serial
Categories: Integrated Circuits
Supplier Device Package: 196-CABGA (15x15)
Manufacturer Package: 196-LBGA
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 126
MSL Level: 3 (168 Hours)

Buy Now
Interface Transceiver IC - 702-PM5319-NGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-PM5319-NGI
Interface Transceiver IC 702-PM5319-NGI
IC TELECOM INTERFACE 196CABGA Product overview: PM5319-NGI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM5319-NGI can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 196CABGA Product overview: PM5319-NGI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM5319-NGI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - PM5319-NGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
PM5319-NGI
Integrated Circuits (ICs) - Interface - Telecom PM5319-NGI
IC TELECOM INTERFACE 196CABGA

IC TELECOM INTERFACE 196CABGA

Supplier's Site
Telecom - PM5319-NGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
PM5319-NGI
Telecom PM5319-NGI
Telecom IC SONET/SDH 196-CABGA (15x15)

Telecom IC SONET/SDH 196-CABGA (15x15)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 277820-PM5319-NGI 702-PM5319-NGI PM5319-NGI PM5319-NGI
Product Name Interface - Interface - Telecom - PM5319-NGI Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Features RoHS RoHS
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CY7C68320-56LFXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; ATA
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4016D,652 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
DS26LS32MQML Quad Differential Line Receivers - 5962-7802006QEA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
4 suppliers
Interface Transceiver IC - 702-SI3050-E1-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers