Microchip Technology, Inc. Interface Transceiver IC PM4359-NI

Description
IC TELECOM INTERFACE 256CABGA Product overview: PM4359-NI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM4359-NI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 256CABGA Product overview: PM4359-NI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM4359-NI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-PM4359-NI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-PM4359-NI
Interface Transceiver IC 702-PM4359-NI
IC TELECOM INTERFACE 256CABGA Product overview: PM4359-NI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM4359-NI can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 256CABGA Product overview: PM4359-NI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM4359-NI can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - PM4359-NI - 890006-PM4359-NI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PM4359-NI
890006-PM4359-NI
Interface - Interface - Telecom - PM4359-NI 890006-PM4359-NI
Manufacturer: Microchip Technology Win Source Part Number: 890006-PM4359-NI Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Transceiver 256-CABGA (17x17) Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 256-CABGA (17x17) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 890006-PM4359-NI
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Transceiver 256-CABGA (17x17)
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 256-CABGA (17x17)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - PM4359-NI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
PM4359-NI
Integrated Circuits (ICs) - Interface - Telecom PM4359-NI
IC TELECOM INTERFACE 256CABGA

IC TELECOM INTERFACE 256CABGA

Supplier's Site
Telecom - PM4359-NI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
PM4359-NI
Telecom PM4359-NI
Telecom IC Transceiver 256-CABGA (17x17)

Telecom IC Transceiver 256-CABGA (17x17)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-PM4359-NI 890006-PM4359-NI PM4359-NI PM4359-NI
Product Name Interface Transceiver IC Interface - Interface - Telecom - PM4359-NI Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Transceiver Sensor Interface
Supply Voltage Other; 1.8V, 3.3V 3.3V; Other 3.3V; Other; 1.8V, 3.3V
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1914687 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Transceiver; Transmitter
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details