IC TELECOM INTERFACE 80MQFP Product overview: PM4351-RGI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM4351-RGI can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 277769-PM4351-RGI
Mounting Style: SMD
Function: Transceiver
Interface: E1, J1, T1
Categories: Integrated Circuits
Supplier Device Package: 80-MQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 80-QFP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 84
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V
IC TELECOM INTERFACE 80MQFP
Telecom IC Transceiver 80-MQFP (14x14)
IC TELECOM INTERFACE 80MQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-PM4351-RGI | 277769-PM4351-RGI | PM4351-RGI | PM4351-RGI | PM4351-RGI |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - PM4351-RGI | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface; Transceiver | Sensor Interface | ||
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 3.3V | Other; 3.3V | Other | Other; 3.3V | Other; 3.3V |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |