IC TELECOM INTERFACE 81CABGA Product overview: PM4351-NI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM4351-NI can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 277767-PM4351-NI
Mounting Style: SMD
Function: Transceiver
Interface: E1, J1, T1
Categories: Integrated Circuits
Supplier Device Package: 81-CABGA (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 81-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 308
Supply Voltage (V): 3.3V
IC TELECOM INTERFACE 81CABGA
Telecom IC Transceiver 81-CABGA (9x9)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-PM4351-NI | 277767-PM4351-NI | PM4351-NI | PM4351-NI |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - PM4351-NI | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface; Transceiver | Sensor Interface | |
| Supply Voltage | Other; 3.3V | Other; 3.3V | Other | Other; 3.3V |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |