Microchip Technology, Inc. Interface Transceiver IC PM4351-NGI

Description
IC TELECOM INTERFACE 81CABGA Product overview: PM4351-NGI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM4351-NGI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 81CABGA Product overview: PM4351-NGI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM4351-NGI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-PM4351-NGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-PM4351-NGI
Interface Transceiver IC 702-PM4351-NGI
IC TELECOM INTERFACE 81CABGA Product overview: PM4351-NGI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM4351-NGI can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 81CABGA Product overview: PM4351-NGI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM4351-NGI can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - PM4351-NGI - 890004-PM4351-NGI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PM4351-NGI
890004-PM4351-NGI
Interface - Interface - Telecom - PM4351-NGI 890004-PM4351-NGI
Manufacturer: Microchip Technology Win Source Part Number: 890004-PM4351-NGI Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Transceiver 81-CABGA (9x9) Package: Tray Package: 81-LFBGA Mounting: Surface Mount Family Name: PM4351 Categories: Integrated Circuits (ICs) Case / Package: 81-CABGA (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 308 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 890004-PM4351-NGI
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Transceiver 81-CABGA (9x9)
Package: Tray
Package: 81-LFBGA
Mounting: Surface Mount
Family Name: PM4351
Categories: Integrated Circuits (ICs)
Case / Package: 81-CABGA (9x9)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 308
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - PM4351-NGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
PM4351-NGI
Integrated Circuits (ICs) - Interface - Telecom PM4351-NGI
IC TELECOM INTERFACE 81CABGA

IC TELECOM INTERFACE 81CABGA

Supplier's Site
Telecom - PM4351-NGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
PM4351-NGI
Telecom PM4351-NGI
Telecom IC Transceiver 81-CABGA (9x9)

Telecom IC Transceiver 81-CABGA (9x9)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-PM4351-NGI 890004-PM4351-NGI PM4351-NGI PM4351-NGI
Product Name Interface Transceiver IC Interface - Interface - Telecom - PM4351-NGI Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Transceiver Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 3.3V Other Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
RF Front End (LNA + PA) - 2312-QPF0219-ND - DigiKey
Specs
Device Type Front End
Package Type 36-QFN Exposed Pad
Pins 36 #
View Details
Interface module - 289-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3215-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers