Microchip Technology, Inc. Interface - Interface - Telecom - PM4332-PGI PM4332-PGI

Description
Manufacturer: Microchip Technology Win Source Part Number: 930721-PM4332-PGI Series: * Features: Telecom IC Package: Tray Part Status: Not For New Designs Family Name: PM4332 Categories: Integrated Circuits (ICs) ECCN: 5A991C Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 930721-PM4332-PGI Series: * Features: Telecom IC Package: Tray Part Status: Not For New Designs Family Name: PM4332 Categories: Integrated Circuits (ICs) ECCN: 5A991C Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PM4332-PGI - 930721-PM4332-PGI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PM4332-PGI
930721-PM4332-PGI
Interface - Interface - Telecom - PM4332-PGI 930721-PM4332-PGI
Manufacturer: Microchip Technology Win Source Part Number: 930721-PM4332-PGI Series: * Features: Telecom IC Package: Tray Part Status: Not For New Designs Family Name: PM4332 Categories: Integrated Circuits (ICs) ECCN: 5A991C Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930721-PM4332-PGI
Series: *
Features: Telecom IC
Package: Tray
Part Status: Not For New Designs
Family Name: PM4332
Categories: Integrated Circuits (ICs)
ECCN: 5A991C
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now
Interface Transceiver IC - 702-PM4332-PGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-PM4332-PGI
Interface Transceiver IC 702-PM4332-PGI
IC TELECOM INTERFACE 32 CHAN Product overview: PM4332-PGI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM4332-PGI can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 32 CHAN Product overview: PM4332-PGI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM4332-PGI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - PM4332-PGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
PM4332-PGI
Integrated Circuits (ICs) - Interface - Telecom PM4332-PGI
IC TELECOM INTERFACE 32 CHAN

IC TELECOM INTERFACE 32 CHAN

Supplier's Site
Telecom - PM4332-PGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
PM4332-PGI
Telecom PM4332-PGI
Telecom IC

Telecom IC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930721-PM4332-PGI 702-PM4332-PGI PM4332-PGI PM4332-PGI
Product Name Interface - Interface - Telecom - PM4332-PGI Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Telecom - PBL38621/2QNS - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Interface module - 704-2044 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPM1002TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VQFN Exposed Pad
Pins 24 #
View Details