AUTOMOTIVE 4 OUTPUT CMOS BUFFER
Automotive 4 Output CMOS Buffer
AUTOMOTIVE 4 OUTPUT CMOS BUFFER
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 150-PLA133-47SAVAO-ND | 644304 | PLA133-47SAVAO |
| Product Name | Clock Buffers, Drivers | Clock Buffers | Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | LVCMOS | CMOS; LVCMOS | |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC | |
| Supply Voltage | 1.71 to 3.63 volts |