Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers PL123-05NSC-R

Description
Win Source Part Number: 1085409-PL123-05NSC- R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel Frequency - Max: 134 MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: CMOS Output: CMOS Voltage - Supply: 1.62V ~ 3.63V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): PI6CV304WEX; PI6CV304WE; 551MLF; PI6CV2304WE; 551MLFT; 2305NZ-1HDCGI; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: PL12305NSCR,576-4087 -1,576-4087-2,-PL123 -05NSC-R,576-4087-6 Base Product Number: PL123
Request a Quote Datasheet
Description
Win Source Part Number: 1085409-PL123-05NSC- R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel Frequency - Max: 134 MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: CMOS Output: CMOS Voltage - Supply: 1.62V ~ 3.63V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): PI6CV304WEX; PI6CV304WE; 551MLF; PI6CV2304WE; 551MLFT; 2305NZ-1HDCGI; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: PL12305NSCR,576-4087 -1,576-4087-2,-PL123 -05NSC-R,576-4087-6 Base Product Number: PL123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1085409-PL123-05NSC-R
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1085409-PL123-05NSC-R
Win Source Part Number: 1085409-PL123-05NSC- R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel Frequency - Max: 134 MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: CMOS Output: CMOS Voltage - Supply: 1.62V ~ 3.63V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): PI6CV304WEX; PI6CV304WE; 551MLF; PI6CV2304WE; 551MLFT; 2305NZ-1HDCGI; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: PL12305NSCR,576-4087 -1,576-4087-2,-PL123 -05NSC-R,576-4087-6 Base Product Number: PL123

Win Source Part Number: 1085409-PL123-05NSC-R
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tape & Reel
Frequency - Max: 134 MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: CMOS
Output: CMOS
Voltage - Supply: 1.62V ~ 3.63V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): PI6CV304WEX; PI6CV304WE; 551MLF; PI6CV2304WE; 551MLFT; 2305NZ-1HDCGI;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: PL12305NSCR,576-4087-1,576-4087-2,-PL123-05NSC-R,576-4087-6
Base Product Number: PL123

Buy Now Datasheet
Clock Buffers, Drivers - 576-4087-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-4087-1-ND
Clock Buffers, Drivers 576-4087-1-ND
"Clock Fanout Buffer (Distribution) IC 1:5 134MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:5 134MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 576-4087-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-4087-6-ND
Clock Buffers, Drivers 576-4087-6-ND
"Clock Fanout Buffer (Distribution) IC 1:5 134MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:5 134MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 576-4087-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-4087-2-ND
Clock Buffers, Drivers 576-4087-2-ND
"Clock Fanout Buffer (Distribution) IC 1:5 134MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:5 134MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PL123-05NSC-R
Clock/Timing - Clock Buffers, Drivers PL123-05NSC-R
IC CLK BUFFER 1:5 134MHZ 8SOP

IC CLK BUFFER 1:5 134MHZ 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1085409-PL123-05NSC-R 576-4087-1-ND PL123-05NSC-R
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface CMOS; CMOS CMOS
Package Type Surface Mount; 8-SOIC (0.154", 3.90mm Width) Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; Surface Mount
Supply Voltage 1.62 to 3.63 volts 1.62 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, Spi, Rv-3049, 25Ppm, 10Son; Date Format Micro Crystal - 09X0514 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-0ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2950 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
CDC208 5V Dual 1-to-4 clock driver - CDC208NSRG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
4 suppliers