Microchip Technology, Inc. PIC32MZ2048EFM064

Description
Additional Features Key Features 200 MHz/330 DMIPS, MIPS Warrior M-class core DSP-enhanced core: Four 64-bit accumulators Single-cycle MAC, saturating and fractional math IEEE 754-compliant Dual Panel Flash for live update support FPU for fast single- and double-precision math 12-bit, 18 MSPS, 24-channel ADC module Memory Management Unit for optimum embedded OS execution microMIPS mode for up to 35% code compression CAN, UART, I2C, PMP, SQI & Analog Comparators SPI/I2S interfaces for audio processing and playback Hi-Speed USB 2.0 Device/Host/OTG 10/100 Mbps Ethernet MAC with MII and RMII interface Crypto Engine with a RNG for data encryption/decryptio n and authentication (AES, 3DES, SHA, MD5, and HMAC) Temperature Range: - 40°C to 85°C; - 40°C to 125°C AEC-Q100 Qualified Grade 1 - 40°C to 125°C Microcontroller Features Operating voltage range of 2.2V to 3.6V 2MB Flash memory (plus an additional 160 KB of Boot Flash) 512KB SRAM memory microMIPS mode for up to 35% smaller code size DSP-enhanced core: Four 64-bit accumulators Single-cylce MAC, saturating and fractional math IEEE 754-compliant FPU for fast single- and double-precision math Code-efficient (C and Assembly) architecture Low-power management modes (Idle and Sleep) Peripheral Features 50 MHz Serial Quad Interface (SQI) Peripheral Pin Select (PPS) functionality to enable function remap 8 channels of hardware programmable DMA and 18 channels of dedicated DMA with automatic data size detection Six UART modules (25 Mbps): Supports LIN 1.2 and IrDA protocols Two CAN modules 2.0B Active with DeviceNet addressing support Four 4-wire SPI modules (50 Mbps) SQI configurable as an additional SPI module (50 MHz) Four I2C modules (up to 1 Mbaud) with SMBus support Parallel Master Port (PMP) Hardware Real-Time Clock and Calendar (RTCC) Nine 16-bit Timers/Counters (four 16-bit pairs combine to create four 32-bit timers) Nine Capture inputs and Nine Compare/PWM outputs Audio/Graphics/Touch HMI Features Graphics interface: PMP Audio data communication: I2S, LJ, RJ, USB Audio data control interface: SPI and I2C™ Audio data master clock: Fractional clock frequencies with USB synchronization Advanced Analog Features 12-bit ADC Module: 18 Msps rate with six Sample and Hold (S&H) circuits (five dedicated and one shared) Up to 24 analog inputs Can operate during sleep and idle modes Multiple trigger sources Six digital comparators and six digital filters Two analog comparators with 32 programmable voltage references Temperature sensor with ±2°C accuracy Debugger Development Support In-circuit and in-application programming 4-wire MIPS® Enhanced JTAG interface Unlimited program and 12 complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Non-intrusive hardware-based instruction trace Integrated Software Libraries and Tools MPLAB Harmony - PIC32 software development framework C/C++ compiler with native DSP/fractional and FPU support TCP/IP, USB, Graphics and mTouch middleware MFi, Android and Bluetooth audio frameworks RTOS Kernels, Express Logic ThreadX, FreeRTOS, OPENRTOS, Micriµm, µC/OS and SEGGER embOS
Datasheet
Description
Additional Features Key Features 200 MHz/330 DMIPS, MIPS Warrior M-class core DSP-enhanced core: Four 64-bit accumulators Single-cycle MAC, saturating and fractional math IEEE 754-compliant Dual Panel Flash for live update support FPU for fast single- and double-precision math 12-bit, 18 MSPS, 24-channel ADC module Memory Management Unit for optimum embedded OS execution microMIPS mode for up to 35% code compression CAN, UART, I2C, PMP, SQI & Analog Comparators SPI/I2S interfaces for audio processing and playback Hi-Speed USB 2.0 Device/Host/OTG 10/100 Mbps Ethernet MAC with MII and RMII interface Crypto Engine with a RNG for data encryption/decryptio n and authentication (AES, 3DES, SHA, MD5, and HMAC) Temperature Range: - 40°C to 85°C; - 40°C to 125°C AEC-Q100 Qualified Grade 1 - 40°C to 125°C Microcontroller Features Operating voltage range of 2.2V to 3.6V 2MB Flash memory (plus an additional 160 KB of Boot Flash) 512KB SRAM memory microMIPS mode for up to 35% smaller code size DSP-enhanced core: Four 64-bit accumulators Single-cylce MAC, saturating and fractional math IEEE 754-compliant FPU for fast single- and double-precision math Code-efficient (C and Assembly) architecture Low-power management modes (Idle and Sleep) Peripheral Features 50 MHz Serial Quad Interface (SQI) Peripheral Pin Select (PPS) functionality to enable function remap 8 channels of hardware programmable DMA and 18 channels of dedicated DMA with automatic data size detection Six UART modules (25 Mbps): Supports LIN 1.2 and IrDA protocols Two CAN modules 2.0B Active with DeviceNet addressing support Four 4-wire SPI modules (50 Mbps) SQI configurable as an additional SPI module (50 MHz) Four I2C modules (up to 1 Mbaud) with SMBus support Parallel Master Port (PMP) Hardware Real-Time Clock and Calendar (RTCC) Nine 16-bit Timers/Counters (four 16-bit pairs combine to create four 32-bit timers) Nine Capture inputs and Nine Compare/PWM outputs Audio/Graphics/Touch HMI Features Graphics interface: PMP Audio data communication: I2S, LJ, RJ, USB Audio data control interface: SPI and I2C™ Audio data master clock: Fractional clock frequencies with USB synchronization Advanced Analog Features 12-bit ADC Module: 18 Msps rate with six Sample and Hold (S&H) circuits (five dedicated and one shared) Up to 24 analog inputs Can operate during sleep and idle modes Multiple trigger sources Six digital comparators and six digital filters Two analog comparators with 32 programmable voltage references Temperature sensor with ±2°C accuracy Debugger Development Support In-circuit and in-application programming 4-wire MIPS® Enhanced JTAG interface Unlimited program and 12 complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Non-intrusive hardware-based instruction trace Integrated Software Libraries and Tools MPLAB Harmony - PIC32 software development framework C/C++ compiler with native DSP/fractional and FPU support TCP/IP, USB, Graphics and mTouch middleware MFi, Android and Bluetooth audio frameworks RTOS Kernels, Express Logic ThreadX, FreeRTOS, OPENRTOS, Micriµm, µC/OS and SEGGER embOS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Additional Features Key Features 200 MHz/330 DMIPS, MIPS Warrior M-class core DSP-enhanced core: Four 64-bit accumulators Single-cycle MAC, saturating and fractional math IEEE 754-compliant Dual Panel Flash for live update support FPU for fast single- and double-precision math 12-bit, 18 MSPS, 24-channel ADC module Memory Management Unit for optimum embedded OS execution microMIPS mode for up to 35% code compression CAN, UART, I2C, PMP, SQI & Analog Comparators SPI/I2S interfaces for audio processing and playback Hi-Speed USB 2.0 Device/Host/OTG 10/100 Mbps Ethernet MAC with MII and RMII interface Crypto Engine with a RNG for data encryption/decryptio n and authentication (AES, 3DES, SHA, MD5, and HMAC) Temperature Range: - 40°C to 85°C; - 40°C to 125°C AEC-Q100 Qualified Grade 1 - 40°C to 125°C Microcontroller Features Operating voltage range of 2.2V to 3.6V 2MB Flash memory (plus an additional 160 KB of Boot Flash) 512KB SRAM memory microMIPS mode for up to 35% smaller code size DSP-enhanced core: Four 64-bit accumulators Single-cylce MAC, saturating and fractional math IEEE 754-compliant FPU for fast single- and double-precision math Code-efficient (C and Assembly) architecture Low-power management modes (Idle and Sleep) Peripheral Features 50 MHz Serial Quad Interface (SQI) Peripheral Pin Select (PPS) functionality to enable function remap 8 channels of hardware programmable DMA and 18 channels of dedicated DMA with automatic data size detection Six UART modules (25 Mbps): Supports LIN 1.2 and IrDA protocols Two CAN modules 2.0B Active with DeviceNet addressing support Four 4-wire SPI modules (50 Mbps) SQI configurable as an additional SPI module (50 MHz) Four I2C modules (up to 1 Mbaud) with SMBus support Parallel Master Port (PMP) Hardware Real-Time Clock and Calendar (RTCC) Nine 16-bit Timers/Counters (four 16-bit pairs combine to create four 32-bit timers) Nine Capture inputs and Nine Compare/PWM outputs Audio/Graphics/Touch HMI Features Graphics interface: PMP Audio data communication: I2S, LJ, RJ, USB Audio data control interface: SPI and I2C™ Audio data master clock: Fractional clock frequencies with USB synchronization Advanced Analog Features 12-bit ADC Module: 18 Msps rate with six Sample and Hold (S&H) circuits (five dedicated and one shared) Up to 24 analog inputs Can operate during sleep and idle modes Multiple trigger sources Six digital comparators and six digital filters Two analog comparators with 32 programmable voltage references Temperature sensor with ±2°C accuracy Debugger Development Support In-circuit and in-application programming 4-wire MIPS® Enhanced JTAG interface Unlimited program and 12 complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Non-intrusive hardware-based instruction trace Integrated Software Libraries and Tools MPLAB Harmony - PIC32 software development framework C/C++ compiler with native DSP/fractional and FPU support TCP/IP, USB, Graphics and mTouch middleware MFi, Android and Bluetooth audio frameworks RTOS Kernels, Express Logic ThreadX, FreeRTOS, OPENRTOS, Micriµm, µC/OS and SEGGER embOS

Additional Features

      Key Features
      • 200 MHz/330 DMIPS, MIPS Warrior M-class core
      • DSP-enhanced core:
        • Four 64-bit accumulators
        • Single-cycle MAC, saturating and fractional math
        • IEEE 754-compliant
      • Dual Panel Flash for live update support
      • FPU for fast single- and double-precision math
      • 12-bit, 18 MSPS, 24-channel ADC module
      • Memory Management Unit for optimum embedded OS execution
      • microMIPS mode for up to 35% code compression
      • CAN, UART, I2C, PMP, SQI & Analog Comparators
      • SPI/I2S interfaces for audio processing and playback
      • Hi-Speed USB 2.0 Device/Host/OTG
      • 10/100 Mbps Ethernet MAC with MII and RMII interface
      • Crypto Engine with a RNG for data encryption/decryption and authentication (AES, 3DES, SHA, MD5, and HMAC)
      • Temperature Range: - 40°C to 85°C; - 40°C to 125°C
      • AEC-Q100 Qualified
        • Grade 1
        • - 40°C to 125°C
      Microcontroller Features
      • Operating voltage range of 2.2V to 3.6V
      • 2MB Flash memory (plus an additional 160 KB of Boot Flash)
      • 512KB SRAM memory
      • microMIPS mode for up to 35% smaller code size
      • DSP-enhanced core:
        • Four 64-bit accumulators
        • Single-cylce MAC, saturating and fractional math
        • IEEE 754-compliant
      • FPU for fast single- and double-precision math
      • Code-efficient (C and Assembly) architecture
      • Low-power management modes (Idle and Sleep)
      Peripheral Features
      • 50 MHz Serial Quad Interface (SQI)
      • Peripheral Pin Select (PPS) functionality to enable function remap
      • 8 channels of hardware programmable DMA and 18 channels of dedicated DMA with automatic data size detection
      • Six UART modules (25 Mbps): Supports LIN 1.2 and IrDA protocols
      • Two CAN modules 2.0B Active with DeviceNet addressing support
      • Four 4-wire SPI modules (50 Mbps)
      • SQI configurable as an additional SPI module (50 MHz)
      • Four I2C modules (up to 1 Mbaud) with SMBus support
      • Parallel Master Port (PMP)
      • Hardware Real-Time Clock and Calendar (RTCC)
      • Nine 16-bit Timers/Counters (four 16-bit pairs combine to create four 32-bit timers)
      • Nine Capture inputs and Nine Compare/PWM outputs
      Audio/Graphics/Touch HMI Features
      • Graphics interface: PMP
      • Audio data communication: I2S, LJ, RJ, USB
      • Audio data control interface: SPI and I2C™
      • Audio data master clock: Fractional clock frequencies with USB synchronization
      Advanced Analog Features
      • 12-bit ADC Module:
        • 18 Msps rate with six Sample and Hold (S&H) circuits (five dedicated and one shared)
        • Up to 24 analog inputs
        • Can operate during sleep and idle modes
        • Multiple trigger sources
        • Six digital comparators and six digital filters
      • Two analog comparators with 32 programmable voltage references
      • Temperature sensor with ±2°C accuracy
      Debugger Development Support
      • In-circuit and in-application programming
      • 4-wire MIPS® Enhanced JTAG interface
      • Unlimited program and 12 complex data breakpoints
      • IEEE 1149.2-compatible (JTAG) boundary scan
      • Non-intrusive hardware-based instruction trace
      Integrated Software Libraries and Tools
      • MPLAB Harmony - PIC32 software development framework
      • C/C++ compiler with native DSP/fractional and FPU support
      • TCP/IP, USB, Graphics and mTouch middleware
      • MFi, Android and Bluetooth audio frameworks
      • RTOS Kernels, Express Logic ThreadX, FreeRTOS, OPENRTOS, Micriµm, µC/OS and SEGGER embOS
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC32MZ2048EFM064
Clock Speed 200 MHz
Bits Other; 12-bit
Number 24
RAM 512 KB
ROM 2048 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC7027BSTZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - C161SL25MAABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
6 suppliers