Microchip Technology, Inc. Microcontrollers PIC32MZ1064DAS169T-I/6J

Description
MIPS32® microAptiv™ PIC® 32MZ DAS Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 169-LFBGA (11x11)
Request a Quote Datasheet
Description
MIPS32® microAptiv™ PIC® 32MZ DAS Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 169-LFBGA (11x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MZ1064DAS169T-I/6JTR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MZ DAS Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 169-LFBGA (11x11)

MIPS32® microAptiv™ PIC® 32MZ DAS Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 169-LFBGA (11x11)

Buy Now Datasheet
Microcontrollers - PIC32MZ1064DAS169T-I/6J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MZ1064DAS169T-I/6J
Microcontrollers PIC32MZ1064DAS169T-I/6J
MIPS32® microAptiv™ PIC® 32MZ DAS Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 169-LFBGA (11x11)

MIPS32® microAptiv™ PIC® 32MZ DAS Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 169-LFBGA (11x11)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MZ1064DAS169T-I/6J - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MZ1064DAS169T-I/6J
Embedded - Microcontrollers PIC32MZ1064DAS169T-I/6J
IC MCU 32BIT 1MB FLASH 169LFBGA

IC MCU 32BIT 1MB FLASH 169LFBGA

Supplier's Site Datasheet
Mcu, 32Bit, 200Mhz, Lfbga-169; Product Range Microchip - 95AC1947 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 200Mhz, Lfbga-169; Product Range Microchip
95AC1947
Mcu, 32Bit, 200Mhz, Lfbga-169; Product Range Microchip 95AC1947
MCU, 32BIT, 200MHZ, LFBGA-169; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:200MHz; Program Memory Size:1MB; No. of Pins:169Pins RoHS Compliant: Yes

MCU, 32BIT, 200MHZ, LFBGA-169; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:200MHz; Program Memory Size:1MB; No. of Pins:169Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MZ1064DAS169T-I/6J
32-bit Microcontrollers - MCU PIC32MZ1064DAS169T-I/6J
32-bit Microcontrollers - MCU 32-bit cache-based MCU, Graphics Integrated, stacked DDR2

32-bit Microcontrollers - MCU 32-bit cache-based MCU, Graphics Integrated, stacked DDR2

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MZ1064DAS169T-I/6J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MZ1064DAS169T-I/6J
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MZ1064DAS169T-I/6J
IC MCU 32BIT 1MB FLASH 169LFBGA

IC MCU 32BIT 1MB FLASH 169LFBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MZ1064DAS169T-I/6JTR-ND PIC32MZ1064DAS169T-I/6J PIC32MZ1064DAS169T-I/6J 95AC1947 PIC32MZ1064DAS169T-I/6J PIC32MZ1064DAS169T-I/6J
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, 200Mhz, Lfbga-169; Product Range Microchip 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz
Bits Other; A/D 45x12b
RAM 640 KB 640 KB 640 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SAC740Q3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details