Microchip Technology, Inc. Microcontrollers PIC32MZ1064DAL169T-V/HF

Description
MIPS32® microAptiv™ PIC® 32MZ DAL Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 169-LFBGA (11x11)
Request a Quote Datasheet
Description
MIPS32® microAptiv™ PIC® 32MZ DAL Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 169-LFBGA (11x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC32MZ1064DAL169T-V/HFTR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MZ DAL Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 169-LFBGA (11x11)

MIPS32® microAptiv™ PIC® 32MZ DAL Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 169-LFBGA (11x11)

Buy Now Datasheet
Mcu, 32Bit, 200Mhz, Lfbga-169; Product Range Microchip - 82AH3686 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 200Mhz, Lfbga-169; Product Range Microchip
82AH3686
Mcu, 32Bit, 200Mhz, Lfbga-169; Product Range Microchip 82AH3686
MCU, 32BIT, 200MHZ, LFBGA-169; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:200MHz; Program Memory Size:1MB; No. of Pins:169Pins RoHS Compliant: Yes

MCU, 32BIT, 200MHZ, LFBGA-169; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:200MHz; Program Memory Size:1MB; No. of Pins:169Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MZ1064DAL169T-V/HF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MZ1064DAL169T-V/HF
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MZ1064DAL169T-V/HF
IC MCU 32BIT 1MB FLASH 169LFBGA

IC MCU 32BIT 1MB FLASH 169LFBGA

Supplier's Site
Microcontrollers - PIC32MZ1064DAL169T-V/HF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MZ1064DAL169T-V/HF
Microcontrollers PIC32MZ1064DAL169T-V/HF
MIPS32® microAptiv™ PIC® 32MZ DAL Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 169-LFBGA (11x11)

MIPS32® microAptiv™ PIC® 32MZ DAL Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 169-LFBGA (11x11)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MZ1064DAL169T-V/HF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MZ1064DAL169T-V/HF
Embedded - Microcontrollers PIC32MZ1064DAL169T-V/HF
IC MCU 32BIT 1MB FLASH 169LFBGA

IC MCU 32BIT 1MB FLASH 169LFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC32MZ1064DAL169T-V/HFTR-ND 82AH3686 PIC32MZ1064DAL169T-V/HF PIC32MZ1064DAL169T-V/HF PIC32MZ1064DAL169T-V/HF
Product Name Microcontrollers Mcu, 32Bit, 200Mhz, Lfbga-169; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz
Bits Other; A/D 45x12b
RAM 640 KB 640 KB 640 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 2910A/BZC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
 - C161PILF3VCAFXUMA1 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; TQFP; Other; PG-TQFP-100
View Details
7 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details