Microchip Technology, Inc. PIC32MZ1025DAG176

Description
PIC32MZ DA series offers MPU like performance with ease of design of an MCU for GUI designs with it’s 2MB Flash and 640KB of SRAM, available on-chip 32MB or 128MB externally addressable DDR2 DRAM, integrated Graphics Controller, Graphics Processor, 200 MHz speed, 12-bit 18 MSPS ADC module with up to 45 analog inputs, CAN and HS USB. Please consider this device PIC32MZ1025DAR176 Additional Features Key Features 200 MHz/330 DMIPS, MIPS32 microAptiv core Dual Panel Flash for live update support 12-bit, 18 MSPS, 45-channel ADC module Memory Management Unit for optimum embedded OS execution microMIPS mode for up to 35% code compression CAN, UART, I2C, PMP, EBI, SQI & Analog Comparators SPI/I2S interfaces for audio processing and playback Hi-Speed USB Device/Host/OTG 10/100 Mbps Ethernet MAC with MII and RMII interface Advanced Memory Protection Peripheral and memory region access control Temperature Range - 40°C to 85°C, - 40°C to 105°C (planned) Microcontroller Features Operating voltage range of 2.3V to 3.6V 1MB Flash memory (plus an additional 160 KB of Boot Flash) 256KB SRAM memory microMIPS mode for up to 35% smaller code size DSP-enhanced core: Four 64-bit accumulators Single-cylce MAC, saturating and fractional math IEEE 754-compliant Code-efficient (C and Assembly) architecture Power Management Various power management options for extreme power reduction (VBAT, Deep Sleep, Sleep and Idle) Deep Sleep current: < 1µA (typical) Integrated POR and BOR Programmable High/Low-Voltage Detect (HLVD) on VDDIO and High-Voltage Detect (HVD) on VDDR1V8 Clock Management Programmable PLLs and oscillator clock sources Dedicated PLL for DDR2 Fail-Safe Clock Monitor Independent Watchdog and Deadman Timers Fast wake-up and start-up Peripheral Features Internal DDR2 SDRAM interface (up to DDR2-400) with onboard 32MB SDRAM 50 MHz SD/SDIO/eMMC bus interface 50 MHz External Bus Interface (EBI) 80 MHz Serial Quad Interface (SQI) Peripheral Pin Select (PPS) functionality to enable function remap Up to 8 channels of hardware DMA with automatic data size detection Six UART modules (25 Mbps): Supports LIN 1.2 and IrDA protocols Two CAN modules 2.0B Active with DeviceNet addressing support Six 4-wire SPI modules (80 Mbps) SQI configurable as an additional SPI module (50 MHz) Five I2C modules (up to 1 Mbaud) with SMBus support Parallel Master Port (PMP) Hardware Real-Time Clock and Calendar (RTCC) module Nine 16-bit Timers/Counters (four 16-bit pairs combine to create four 32-bit timers) Nine Input Capture (IC) and Nine Output Compare(OC)/PWM outputs Graphics Features 3-layer Graphics Controller with up to 24-bit color support High-performance 2D Graphics Processing Unit (GPU) Audio Features Audio data communication: I2S, LJ, RJ, USB Audio data control interface: SPI and I2C™ Audio data master clock: Fractional clock frequencies with USB synchronization Advanced Analog Features 12-bit ADC Module: 18Msps rate with six Sample and Hold (S&H) circuits (five dedicated and one shared) Up to 45 analog inputs Can operate during sleep and idle modes Multiple trigger sources Six digital comparators and six digital filters Two comparators with 32 programmable voltage references Temperature sensor with ±2°C accuracy Charge Time Measurement Unit (CTMU) Qualification and Class B Support AEC-Q100 REVG (Grade 2 -40oC to +105oC) (Planned) Class B Safety Library, IEC 60730 Back-up internal oscillator Debugger Development Support In-circuit and in-application programming 4-wire MIPS® Enhanced JTAG interface Unlimited program and 12 complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Non-intrusive hardware-based instruction trace Integrated Software Libraries and Tools MPLAB Harmony – PIC32 software development framework C/C++ compiler with native DSP/fractional and FPU support TCP/IP, USB, Graphics, and mTouch middleware MFi, Android, and Bluetooth audio frameworks RTOS Kernels, Express Logic ThreadX FreeRTOS, OPENRTOS, Micriµm, µC/OS and SEGGER embOS
Datasheet
Description
PIC32MZ DA series offers MPU like performance with ease of design of an MCU for GUI designs with it’s 2MB Flash and 640KB of SRAM, available on-chip 32MB or 128MB externally addressable DDR2 DRAM, integrated Graphics Controller, Graphics Processor, 200 MHz speed, 12-bit 18 MSPS ADC module with up to 45 analog inputs, CAN and HS USB. Please consider this device PIC32MZ1025DAR176 Additional Features Key Features 200 MHz/330 DMIPS, MIPS32 microAptiv core Dual Panel Flash for live update support 12-bit, 18 MSPS, 45-channel ADC module Memory Management Unit for optimum embedded OS execution microMIPS mode for up to 35% code compression CAN, UART, I2C, PMP, EBI, SQI & Analog Comparators SPI/I2S interfaces for audio processing and playback Hi-Speed USB Device/Host/OTG 10/100 Mbps Ethernet MAC with MII and RMII interface Advanced Memory Protection Peripheral and memory region access control Temperature Range - 40°C to 85°C, - 40°C to 105°C (planned) Microcontroller Features Operating voltage range of 2.3V to 3.6V 1MB Flash memory (plus an additional 160 KB of Boot Flash) 256KB SRAM memory microMIPS mode for up to 35% smaller code size DSP-enhanced core: Four 64-bit accumulators Single-cylce MAC, saturating and fractional math IEEE 754-compliant Code-efficient (C and Assembly) architecture Power Management Various power management options for extreme power reduction (VBAT, Deep Sleep, Sleep and Idle) Deep Sleep current: < 1µA (typical) Integrated POR and BOR Programmable High/Low-Voltage Detect (HLVD) on VDDIO and High-Voltage Detect (HVD) on VDDR1V8 Clock Management Programmable PLLs and oscillator clock sources Dedicated PLL for DDR2 Fail-Safe Clock Monitor Independent Watchdog and Deadman Timers Fast wake-up and start-up Peripheral Features Internal DDR2 SDRAM interface (up to DDR2-400) with onboard 32MB SDRAM 50 MHz SD/SDIO/eMMC bus interface 50 MHz External Bus Interface (EBI) 80 MHz Serial Quad Interface (SQI) Peripheral Pin Select (PPS) functionality to enable function remap Up to 8 channels of hardware DMA with automatic data size detection Six UART modules (25 Mbps): Supports LIN 1.2 and IrDA protocols Two CAN modules 2.0B Active with DeviceNet addressing support Six 4-wire SPI modules (80 Mbps) SQI configurable as an additional SPI module (50 MHz) Five I2C modules (up to 1 Mbaud) with SMBus support Parallel Master Port (PMP) Hardware Real-Time Clock and Calendar (RTCC) module Nine 16-bit Timers/Counters (four 16-bit pairs combine to create four 32-bit timers) Nine Input Capture (IC) and Nine Output Compare(OC)/PWM outputs Graphics Features 3-layer Graphics Controller with up to 24-bit color support High-performance 2D Graphics Processing Unit (GPU) Audio Features Audio data communication: I2S, LJ, RJ, USB Audio data control interface: SPI and I2C™ Audio data master clock: Fractional clock frequencies with USB synchronization Advanced Analog Features 12-bit ADC Module: 18Msps rate with six Sample and Hold (S&H) circuits (five dedicated and one shared) Up to 45 analog inputs Can operate during sleep and idle modes Multiple trigger sources Six digital comparators and six digital filters Two comparators with 32 programmable voltage references Temperature sensor with ±2°C accuracy Charge Time Measurement Unit (CTMU) Qualification and Class B Support AEC-Q100 REVG (Grade 2 -40oC to +105oC) (Planned) Class B Safety Library, IEC 60730 Back-up internal oscillator Debugger Development Support In-circuit and in-application programming 4-wire MIPS® Enhanced JTAG interface Unlimited program and 12 complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Non-intrusive hardware-based instruction trace Integrated Software Libraries and Tools MPLAB Harmony – PIC32 software development framework C/C++ compiler with native DSP/fractional and FPU support TCP/IP, USB, Graphics, and mTouch middleware MFi, Android, and Bluetooth audio frameworks RTOS Kernels, Express Logic ThreadX FreeRTOS, OPENRTOS, Micriµm, µC/OS and SEGGER embOS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC32MZ DA series offers MPU like performance with ease of design of an MCU for GUI designs with it’s 2MB Flash and 640KB of SRAM, available on-chip 32MB or 128MB externally addressable DDR2 DRAM, integrated Graphics Controller, Graphics Processor, 200 MHz speed, 12-bit 18 MSPS ADC module with up to 45 analog inputs, CAN and HS USB. Please consider this device PIC32MZ1025DAR176 Additional Features Key Features 200 MHz/330 DMIPS, MIPS32 microAptiv core Dual Panel Flash for live update support 12-bit, 18 MSPS, 45-channel ADC module Memory Management Unit for optimum embedded OS execution microMIPS mode for up to 35% code compression CAN, UART, I2C, PMP, EBI, SQI & Analog Comparators SPI/I2S interfaces for audio processing and playback Hi-Speed USB Device/Host/OTG 10/100 Mbps Ethernet MAC with MII and RMII interface Advanced Memory Protection Peripheral and memory region access control Temperature Range - 40°C to 85°C, - 40°C to 105°C (planned) Microcontroller Features Operating voltage range of 2.3V to 3.6V 1MB Flash memory (plus an additional 160 KB of Boot Flash) 256KB SRAM memory microMIPS mode for up to 35% smaller code size DSP-enhanced core: Four 64-bit accumulators Single-cylce MAC, saturating and fractional math IEEE 754-compliant Code-efficient (C and Assembly) architecture Power Management Various power management options for extreme power reduction (VBAT, Deep Sleep, Sleep and Idle) Deep Sleep current: < 1µA (typical) Integrated POR and BOR Programmable High/Low-Voltage Detect (HLVD) on VDDIO and High-Voltage Detect (HVD) on VDDR1V8 Clock Management Programmable PLLs and oscillator clock sources Dedicated PLL for DDR2 Fail-Safe Clock Monitor Independent Watchdog and Deadman Timers Fast wake-up and start-up Peripheral Features Internal DDR2 SDRAM interface (up to DDR2-400) with onboard 32MB SDRAM 50 MHz SD/SDIO/eMMC bus interface 50 MHz External Bus Interface (EBI) 80 MHz Serial Quad Interface (SQI) Peripheral Pin Select (PPS) functionality to enable function remap Up to 8 channels of hardware DMA with automatic data size detection Six UART modules (25 Mbps): Supports LIN 1.2 and IrDA protocols Two CAN modules 2.0B Active with DeviceNet addressing support Six 4-wire SPI modules (80 Mbps) SQI configurable as an additional SPI module (50 MHz) Five I2C modules (up to 1 Mbaud) with SMBus support Parallel Master Port (PMP) Hardware Real-Time Clock and Calendar (RTCC) module Nine 16-bit Timers/Counters (four 16-bit pairs combine to create four 32-bit timers) Nine Input Capture (IC) and Nine Output Compare(OC)/PWM outputs Graphics Features 3-layer Graphics Controller with up to 24-bit color support High-performance 2D Graphics Processing Unit (GPU) Audio Features Audio data communication: I2S, LJ, RJ, USB Audio data control interface: SPI and I2C™ Audio data master clock: Fractional clock frequencies with USB synchronization Advanced Analog Features 12-bit ADC Module: 18Msps rate with six Sample and Hold (S&H) circuits (five dedicated and one shared) Up to 45 analog inputs Can operate during sleep and idle modes Multiple trigger sources Six digital comparators and six digital filters Two comparators with 32 programmable voltage references Temperature sensor with ±2°C accuracy Charge Time Measurement Unit (CTMU) Qualification and Class B Support AEC-Q100 REVG (Grade 2 -40oC to +105oC) (Planned) Class B Safety Library, IEC 60730 Back-up internal oscillator Debugger Development Support In-circuit and in-application programming 4-wire MIPS® Enhanced JTAG interface Unlimited program and 12 complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Non-intrusive hardware-based instruction trace Integrated Software Libraries and Tools MPLAB Harmony – PIC32 software development framework C/C++ compiler with native DSP/fractional and FPU support TCP/IP, USB, Graphics, and mTouch middleware MFi, Android, and Bluetooth audio frameworks RTOS Kernels, Express Logic ThreadX FreeRTOS, OPENRTOS, Micriµm, µC/OS and SEGGER embOS

PIC32MZ DA series offers MPU like performance with ease of design of an MCU for GUI designs with it’s 2MB Flash and 640KB of SRAM, available on-chip 32MB or 128MB externally addressable DDR2 DRAM, integrated Graphics Controller, Graphics Processor, 200 MHz speed, 12-bit 18 MSPS ADC module with up to 45 analog inputs, CAN and HS USB.

Please consider this device PIC32MZ1025DAR176

Additional Features

    Key Features
    • 200 MHz/330 DMIPS, MIPS32 microAptiv core
    • Dual Panel Flash for live update support
    • 12-bit, 18 MSPS, 45-channel ADC module
    • Memory Management Unit for optimum embedded OS execution
    • microMIPS mode for up to 35% code compression
    • CAN, UART, I2C, PMP, EBI, SQI & Analog Comparators
    • SPI/I2S interfaces for audio processing and playback
    • Hi-Speed USB Device/Host/OTG
    • 10/100 Mbps Ethernet MAC with MII and RMII interface
    • Advanced Memory Protection
      • Peripheral and memory region access control
    • Temperature Range - 40°C to 85°C, - 40°C to 105°C (planned)
    Microcontroller Features
    • Operating voltage range of 2.3V to 3.6V
    • 1MB Flash memory (plus an additional 160 KB of Boot Flash)
    • 256KB SRAM memory
    • microMIPS mode for up to 35% smaller code size
    • DSP-enhanced core:
      • Four 64-bit accumulators
      • Single-cylce MAC, saturating and fractional math
      • IEEE 754-compliant
    • Code-efficient (C and Assembly) architecture
    Power Management
    • Various power management options for extreme power reduction (VBAT, Deep Sleep, Sleep and Idle)
    • Deep Sleep current: < 1µA (typical)
    • Integrated POR and BOR
    • Programmable High/Low-Voltage Detect (HLVD) on VDDIO and High-Voltage Detect (HVD) on VDDR1V8
    Clock Management
    • Programmable PLLs and oscillator clock sources
    • Dedicated PLL for DDR2
    • Fail-Safe Clock Monitor
    • Independent Watchdog and Deadman Timers
    • Fast wake-up and start-up
    Peripheral Features
    • Internal DDR2 SDRAM interface (up to DDR2-400) with onboard 32MB SDRAM
    • 50 MHz SD/SDIO/eMMC bus interface
    • 50 MHz External Bus Interface (EBI)
    • 80 MHz Serial Quad Interface (SQI)
    • Peripheral Pin Select (PPS) functionality to enable function remap
    • Up to 8 channels of hardware DMA with automatic data size detection
    • Six UART modules (25 Mbps): Supports LIN 1.2 and IrDA protocols
    • Two CAN modules 2.0B Active with DeviceNet addressing support
    • Six 4-wire SPI modules (80 Mbps)
    • SQI configurable as an additional SPI module (50 MHz)
    • Five I2C modules (up to 1 Mbaud) with SMBus support
    • Parallel Master Port (PMP)
    • Hardware Real-Time Clock and Calendar (RTCC) module
    • Nine 16-bit Timers/Counters (four 16-bit pairs combine to create four 32-bit timers)
    • Nine Input Capture (IC) and Nine Output Compare(OC)/PWM outputs
    Graphics Features
    • 3-layer Graphics Controller with up to 24-bit color support
    • High-performance 2D Graphics Processing Unit (GPU)
    Audio Features
    • Audio data communication: I2S, LJ, RJ, USB
    • Audio data control interface: SPI and I2C™
    • Audio data master clock: Fractional clock frequencies with USB synchronization
    Advanced Analog Features
    • 12-bit ADC Module:
    • 18Msps rate with six Sample and Hold (S&H) circuits (five dedicated and one shared)
    • Up to 45 analog inputs
    • Can operate during sleep and idle modes
    • Multiple trigger sources
    • Six digital comparators and six digital filters
    • Two comparators with 32 programmable voltage references
    • Temperature sensor with ±2°C accuracy
    • Charge Time Measurement Unit (CTMU)
    Qualification and Class B Support
    • AEC-Q100 REVG (Grade 2 -40oC to +105oC) (Planned)
    • Class B Safety Library, IEC 60730
    • Back-up internal oscillator
    Debugger Development Support
    • In-circuit and in-application programming
    • 4-wire MIPS® Enhanced JTAG interface
    • Unlimited program and 12 complex data breakpoints
    • IEEE 1149.2-compatible (JTAG) boundary scan
    • Non-intrusive hardware-based instruction trace
    Integrated Software Libraries and Tools
    • MPLAB Harmony – PIC32 software development framework
    • C/C++ compiler with native DSP/fractional and FPU support
    • TCP/IP, USB, Graphics, and mTouch middleware
    • MFi, Android, and Bluetooth audio frameworks
    • RTOS Kernels, Express Logic ThreadX FreeRTOS, OPENRTOS, Micriµm, µC/OS and SEGGER embOS
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC32MZ1025DAG176
Clock Speed 200 MHz
Bits Other; 12-bit
Number 45
RAM 256 KB
ROM 1024 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 8611200943 - Rochester Electronics
Infineon Technologies AG
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details