IC MCU 32BIT 1MB FLASH 288LFBGA Product overview: PIC32MZ1025DAA288-I/
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 288-LFBGA (15x15)
Win Source Part Number: 1355801-PIC32MZ1025D
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: PIC® 32MZ DA
Package: Tray
Product Status: Active
Package / Case: 288-LFBGA
Supplier Device Package: 288-LFBGA (15x15)
Base Product Number: PIC32MZ1025DAA288
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 200MHz
Number of I/O: 120
Core Processor: MIPS32® microAptiv™
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V
Data Converters: A/D 45x12b
Oscillator Type: Internal
MCU, 32BIT, 200MHZ, LFBGA-288; Product Range:PIC32 Family PIC32MZ DA Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:200MHz; Program Memory Size:1MB; No. of Pins:288Pins RoHS Compliant: Yes
IC MCU 32BIT 1MB FLASH 288LFBGA
IC MCU 32BIT 1MB FLASH 288LFBGA
32-bit Microcontrollers - MCU 32-bit cache-based MCU, Graphics Integrated
MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 288-LFBGA (15x15)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MZ1025DAA288-I/4J | PIC32MZ1025DAA288-I/4J-ND | 1355801-PIC32MZ1025DAA288-I/4J | 23AC8897 | PIC32MZ1025DAA288-I/4J | PIC32MZ1025DAA288-I/4J | PIC32MZ1025DAA288-I/4J | PIC32MZ1025DAA288-I/4J |
| Product Name | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 200Mhz, Lfbga-288; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| RAM | 256 KB | 256 KB | 1000 KB | 256 KB | 256 KB | |||
| Supply Voltage | 1.7 to 3.6 volts | 1.7 to 3.6 volts | 1.7 to 3.6 volts | 3.6 to 1.7 volts | ||||
| Package Type | Other; Tray | Other; 288-LFBGA | BGA; Other; 288-LFBGA | |||||
| Pin Count | 288 | 288 | 288 |