MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 100-TQFP (14x14)
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 100-TQFP (14x14)
MCU, 32BIT, 180MHZ, TQFP-100; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:1MB; RAM Memory Size:512KB; No. of Pins:100Pins RoHS Compliant: Yes
IC MCU 32BIT 1MB FLASH 100TQFP
IC MCU 32BIT 1MB FLASH 100TQFP
32-bit Microcontrollers - MCU 32-Bit MCU 1024KB FL 512KB RAM Crypto
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MZ1024EFM100-E/PF-ND | PIC32MZ1024EFM100-E/PF | 47Y9442 | PIC32MZ1024EFM100-E/PF | PIC32MZ1024EFM100-E/PF | PIC32MZ1024EFM100-E/PF |
| Product Name | Microcontrollers | Microcontrollers | Mcu, 32Bit, 180Mhz, Tqfp-100; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | ||
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | 180 MHz | ||
| Bits | Other; A/D 40x12b | |||||
| RAM | 512 KB | 512 KB | 512 KB | 512 KB | ||
| ROM | 1000 KB |