Microchip Technology, Inc. Microcontrollers PIC32MZ1024EFM064-E/MR

Description
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 64-QFN (9x9)
Request a Quote
Description
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 64-QFN (9x9)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC32MZ1024EFM064-E/MR is a 32-bit microcontroller from the PIC32MZ Embedded Connectivity family, featuring a maximum clock speed of 252 MHz and up to 1 MB of Flash memory and 512 KB of SRAM. It includes a Floating Point Unit (FPU) for efficient handling of 32-bit and 64-bit floating point operations, making it suitable for applications requiring complex calculations. The device supports a wide operating voltage range of 2.1V to 3.6V and can operate in temperatures from -40°C to +125°C. This microcontroller is equipped with advanced communication interfaces, including USB 2.0 Hi-Speed OTG and a 10/100 Mbps Ethernet MAC, along with multiple serial communication options such as UART, SPI, and I²C. It also features a 12-bit ADC capable of 18 Msps, with up to 48 analog inputs, and includes various timers and input/output options, making it versatile for different applications. Security features include a built-in crypto engine with random number generation for data encryption and authentication, as well as advanced memory protection capabilities. The device is available in multiple package types, including QFN and TQFP, with varying pin counts, allowing for flexibility in design. Overall, the PIC32MZ1024EFM064-E/MR is designed for high-performance embedded applications that require robust connectivity and processing capabilities.

Datasheet Summary
Powered by GS/AI

The PIC32MZ1024EFM064-E/MR is a 32-bit microcontroller from the PIC32MZ Embedded Connectivity family, featuring a maximum clock speed of 252 MHz and up to 1 MB of Flash memory and 512 KB of SRAM. It includes a Floating Point Unit (FPU) for efficient handling of 32-bit and 64-bit floating point operations, making it suitable for applications requiring complex calculations. The device supports a wide operating voltage range of 2.1V to 3.6V and can operate in temperatures from -40°C to +125°C. This microcontroller is equipped with advanced communication interfaces, including USB 2.0 Hi-Speed OTG and a 10/100 Mbps Ethernet MAC, along with multiple serial communication options such as UART, SPI, and I²C. It also features a 12-bit ADC capable of 18 Msps, with up to 48 analog inputs, and includes various timers and input/output options, making it versatile for different applications. Security features include a built-in crypto engine with random number generation for data encryption and authentication, as well as advanced memory protection capabilities. The device is available in multiple package types, including QFN and TQFP, with varying pin counts, allowing for flexibility in design. Overall, the PIC32MZ1024EFM064-E/MR is designed for high-performance embedded applications that require robust connectivity and processing capabilities.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MZ1024EFM064-E/MR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 64-QFN (9x9)

MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MZ1024EFM064-E/MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MZ1024EFM064-E/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MZ1024EFM064-E/MR
IC MCU 32BIT 1MB FLASH 64QFN

IC MCU 32BIT 1MB FLASH 64QFN

Supplier's Site
Microcontrollers - PIC32MZ1024EFM064-E/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MZ1024EFM064-E/MR
Microcontrollers PIC32MZ1024EFM064-E/MR
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 64-QFN (9x9)

MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC32MZ1024EFM064-E/MR
Embedded - Microcontrollers PIC32MZ1024EFM064-E/MR
IC MCU 32BIT 1MB FLASH 64QFN

IC MCU 32BIT 1MB FLASH 64QFN

Supplier's Site Datasheet
Mcu, 32Bit, Pic32, 180Mhz, Vfqfn-64; Product Range Microchip - 47Y9436 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 180Mhz, Vfqfn-64; Product Range Microchip
47Y9436
Mcu, 32Bit, Pic32, 180Mhz, Vfqfn-64; Product Range Microchip 47Y9436
MCU, 32BIT, PIC32, 180MHZ, VFQFN-64; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:1MB; RAM Memory Size:512KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, PIC32, 180MHZ, VFQFN-64; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:1MB; RAM Memory Size:512KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MZ1024EFM064-E/MR
32-bit Microcontrollers - MCU PIC32MZ1024EFM064-E/MR
32-bit Microcontrollers - MCU 32-Bit MCU 1024KB FL 512KB RAM Crypto

32-bit Microcontrollers - MCU 32-Bit MCU 1024KB FL 512KB RAM Crypto

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MZ1024EFM064-E/MR-ND PIC32MZ1024EFM064-E/MR PIC32MZ1024EFM064-E/MR PIC32MZ1024EFM064-E/MR 47Y9436 PIC32MZ1024EFM064-E/MR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, Pic32, 180Mhz, Vfqfn-64; Product Range Microchip 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz
Bits Other; A/D 24x12b
RAM 512 KB 512 KB 512 KB 512 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - COP8SAA720M9B - 050420-COP8SAA720M9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - 7GA8303-45H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details