MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 250MHz 1MB (1M x 8) FLASH 100-TQFP (12x12)
IC MCU 32BIT 1MB FLASH 100TQFP
MCU, 32BIT, PIC32, 250MHZ, TQFP-100; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:250MHz; Program Memory Size:1MB; RAM Memory Size:512KB; No. of Pins:100Pins RoHS Compliant: Yes
32-bit Microcontrollers - MCU 1024KB Flash, 512KB RAM No Crypto,No CAN
IC MCU 32BIT 1MB FLASH 100TQFP
IC MCU 32BIT 1MB FLASH 100TQFP
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 250MHz 1MB (1M x 8) FLASH 100-TQFP (12x12)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MZ1024EFG100-250I/PT-ND | PIC32MZ1024EFG100-250I/PT | 23AC8878 | PIC32MZ1024EFG100-250I/PT | PIC32MZ1024EFG100-250I/PT | PIC32MZ1024EFG100-250I/PT | PIC32MZ1024EFG100-250I/PT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, Pic32, 250Mhz, Tqfp-100; Product Range Microchip | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 250 MHz | 250 MHz | 250 MHz | 250 MHz | 250 MHz | ||
| Bits | Other; A/D 40x12b | ||||||
| RAM | 512 KB | 512 KB | 512 KB | 512 KB | 512 KB | ||
| ROM | 1000 KB |