The PIC32MZ EF series microcontroller is a 32-bit device operating at a maximum speed of 180 MHz. It features up to 2 MB of Flash memory and 512 KB of SRAM, making it suitable for applications requiring substantial memory resources. The microcontroller includes a Floating Point Unit (FPU) for efficient handling of 32-bit and 64-bit floating-point operations, and it supports various communication interfaces such as USB 2.0, Ethernet, and multiple UART, SPI, and I2C modules. Operating voltage ranges from 2.1V to 3.6V, with a temperature range of -40°C to +125°C, ensuring reliability in harsh environments. The device also incorporates advanced analog features, including a 12-bit ADC capable of 18 Msps and multiple trigger sources. Security features include a Crypto Engine with a Random Number Generator (RNG) for data encryption and authentication. The microcontroller is available in a TFBGA-144 package, making it suitable for compact designs. This product is ideal for engineers looking for a powerful and versatile microcontroller for embedded applications.
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 144-TFBGA (7x7)
IC MCU 32BIT 1MB FLASH 144TFBGA Product overview: PIC32MZ1024EFF144-E/
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 144-TFBGA (7x7)
IC MCU 32BIT 1MB FLASH 144TFBGA
IC MCU 32BIT 1MB FLASH 144TFBGA
MCU, 32BIT, PIC32, 180MHZ, TFBGA-144; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:144Pins RoHS Compliant: Yes
32-bit Microcontrollers - MCU 1024KB Flash, 256KB RAM, No Crypto, CAN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MZ1024EFF144-E/JWX-ND | 685-PIC32MZ1024EFF144-E/JWX | PIC32MZ1024EFF144-E/JWX | PIC32MZ1024EFF144-E/JWX | PIC32MZ1024EFF144-E/JWX | 23AC8874 | PIC32MZ1024EFF144-E/JWX |
| Product Name | Microcontrollers | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, Pic32, 180Mhz, Tfbga-144; Product Range Microchip | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||
| Clock Speed | 180 MHz | 200 MHz | 180 MHz | 180 MHz | 180 MHz | ||
| Bits | Other; A/D 48x12b | ||||||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | 256 KB | ||
| ROM | 1000 KB |