The PIC32MZ EF series microcontroller is a 32-bit device operating at a maximum clock speed of 180 MHz. It features up to 2 MB of Flash memory and 512 KB of SRAM, making it suitable for applications requiring substantial memory resources. The microcontroller includes a Floating Point Unit (FPU) for efficient handling of 32-bit and 64-bit floating-point operations, and it supports advanced connectivity options such as USB 2.0 Hi-Speed and Ethernet MAC. Operating voltage ranges from 2.1V to 3.6V, with an extended temperature range of -40°C to +125°C. The device is equipped with multiple communication interfaces, including UART, SPI, I2C, and CAN, along with a 12-bit ADC capable of 18 Msps. It also incorporates security features like a Crypto Engine with a Random Number Generator (RNG) for data encryption and authentication. The microcontroller is available in a VFQFN-64 package, providing 64 pins with up to 53 I/O options. It supports low-power modes and has integrated power management features, making it suitable for battery-operated devices. The device is compliant with RoHS standards and is designed for a variety of embedded applications.
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 64-QFN (9x9)
MCU, 32BIT, PIC32, 180MHZ, VFQFN-64; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes
IC MCU 32BIT 1MB FLASH 64QFN
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 64-QFN (9x9)
32-bit Microcontrollers - MCU 32-Bit MCU 1024KB FL 256KB RAM No Crypto
IC MCU 32BIT 1MB FLASH 64QFN
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MZ1024EFF064-E/MR-ND | 47Y9352 | PIC32MZ1024EFF064-E/MR | PIC32MZ1024EFF064-E/MR | PIC32MZ1024EFF064-E/MR | PIC32MZ1024EFF064-E/MR |
| Product Name | Microcontrollers | Mcu, 32Bit, Pic32, 180Mhz, Vfqfn-64; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | 180 MHz | ||
| Bits | Other; A/D 24x12b | |||||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | ||
| ROM | 1000 KB |