Microchip Technology, Inc. Microcontrollers PIC32MZ0512EFK144-E/JWX

Description
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-TFBGA (7x7)
Request a Quote Datasheet
Description
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-TFBGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MZ0512EFK144-E/JWX-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-TFBGA (7x7)

MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-TFBGA (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MZ0512EFK144-E/JWX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MZ0512EFK144-E/JWX
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MZ0512EFK144-E/JWX
IC MCU 32BIT 512KB FLSH 144TFBGA

IC MCU 32BIT 512KB FLSH 144TFBGA

Supplier's Site
Microcontrollers - PIC32MZ0512EFK144-E/JWX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MZ0512EFK144-E/JWX
Microcontrollers PIC32MZ0512EFK144-E/JWX
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-TFBGA (7x7)

MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-TFBGA (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MZ0512EFK144-E/JWX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MZ0512EFK144-E/JWX
Embedded - Microcontrollers PIC32MZ0512EFK144-E/JWX
IC MCU 32BIT 512KB FLSH 144TFBGA

IC MCU 32BIT 512KB FLSH 144TFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MZ0512EFK144-E/JWX
32-bit Microcontrollers - MCU PIC32MZ0512EFK144-E/JWX
32-bit Microcontrollers - MCU 512KB Flash, 128KB RAM, Crypto, CAN

32-bit Microcontrollers - MCU 512KB Flash, 128KB RAM, Crypto, CAN

Buy Now Datasheet
Mcu, 32Bit, Pic32, 180Mhz, Tfbga-144; Product Range Microchip - 23AC8866 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 180Mhz, Tfbga-144; Product Range Microchip
23AC8866
Mcu, 32Bit, Pic32, 180Mhz, Tfbga-144; Product Range Microchip 23AC8866
MCU, 32BIT, PIC32, 180MHZ, TFBGA-144; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:144Pins RoHS Compliant: Yes

MCU, 32BIT, PIC32, 180MHZ, TFBGA-144; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:144Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MZ0512EFK144-E/JWX-ND PIC32MZ0512EFK144-E/JWX PIC32MZ0512EFK144-E/JWX PIC32MZ0512EFK144-E/JWX PIC32MZ0512EFK144-E/JWX 23AC8866
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Mcu, 32Bit, Pic32, 180Mhz, Tfbga-144; Product Range Microchip
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz
Bits Other; A/D 48x12b
RAM 128 KB 128 KB 128 KB 128 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG6865AST - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details