MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-TFBGA (7x7)
32-bit Microcontrollers - MCU 512KB Flash 128KB RA M No Crypto CAN
IC MCU 32BIT 512KB FLSH 144TFBGA
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-TFBGA (7x7)
IC MCU 32BIT 512KB FLSH 144TFBGA
MCU, 32BIT, PIC32, 180MHZ, TFBGA-144; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:144Pins RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MZ0512EFF144T-E/JWXTR-ND | PIC32MZ0512EFF144T-E/JWX | PIC32MZ0512EFF144T-E/JWX | PIC32MZ0512EFF144T-E/JWX | PIC32MZ0512EFF144T-E/JWX | 43AC6660 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, Pic32, 180Mhz, Tfbga-144; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | 180 MHz | ||
| Bits | Other; A/D 48x12b | |||||
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | ||
| ROM | 512 KB |