MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)
IC MCU 32BIT 512KB FLASH 100TQFP Product overview: PIC32MZ0512EFF100-I/
Win Source Part Number: 1085175-PIC32MZ0512E
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 32MZ
Core Processor: MIPS32® M-Class
Speed: 200MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 78
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 40x12b
Oscillator Type: Internal
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.1V ~ 3.6V
Alternative Parts (Cross-Reference): PIC32MX795F512L-80I/
ECCN: 3A991A2
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC32MZ0512EFF100
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)
MCU, 32BIT, PIC32, 200MHZ, TQFP-100; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:100Pins RoHS Compliant: Yes
IC MCU 32BIT 512KB FLASH 100TQFP
32-bit Microcontrollers - MCU 32-BIT MCU 512KB FL 128KB RAM, No Crypto
IC MCU 32BIT 512KB FLASH 100TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MZ0512EFF100-I/PF-ND | 685-PIC32MZ0512EFF100-I/PF | 1085175-PIC32MZ0512EFF100-I/PF | PIC32MZ0512EFF100-I/PF | 47Y9297 | PIC32MZ0512EFF100-I/PF | PIC32MZ0512EFF100-I/PF | PIC32MZ0512EFF100-I/PF |
| Product Name | Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, Pic32, 200Mhz, Tqfp-100; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| Bits | Other; A/D 40x12b | |||||||
| RAM | 128 KB | 128 KB | 512 KB | 128 KB | 128 KB | 128 KB | ||
| ROM | 512 KB |