MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-TFBGA (7x7)
IC MCU 32BIT 512KB FLSH 144TFBGA
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-TFBGA (7x7)
32-bit Microcontrollers - MCU 512KB Flash128KB RAM No Crypto, No CAN
MCU, 32BIT, PIC32, 180MHZ, TFBGA-144; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:144Pins RoHS Compliant: Yes
IC MCU 32BIT 512KB FLSH 144TFBGA
IC MCU 32BIT 512KB FLSH 144TFBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MZ0512EFE144-E/JWX-ND | PIC32MZ0512EFE144-E/JWX | PIC32MZ0512EFE144-E/JWX | PIC32MZ0512EFE144-E/JWX | 23AC8858 | PIC32MZ0512EFE144-E/JWX | PIC32MZ0512EFE144-E/JWX |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Mcu, 32Bit, Pic32, 180Mhz, Tfbga-144; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | ||
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | ||
| Bits | Other; A/D 48x12b | ||||||
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | ||
| ROM | 512 KB |