IC MCU 32BIT 512KB FLASH 124VTLA Product overview: PIC32MX795F512LT-80I
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 124-VTLA (9x9)
32-bit Microcontrollers - MCU 64KB Flash, 8KB RAM 16MIPS USBOTG Crypto
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 124-VTLA (9x9)
IC MCU 32BIT 512KB FLASH 124VTLA
IC MCU 32BIT 512KB FLASH 124VTLA
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MX795F512LT-80I/TL | PIC32MX795F512LT-80I/TLTR-ND | PIC32MX795F512LT-80I/TL | PIC32MX795F512LT-80I/TL | PIC32MX795F512LT-80I/TL | PIC32MX795F512LT-80I/TL |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | ||
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 3.6 volts | |||
| Package Type | Other; Tape & Reel (TR) | Other; 124-VFTLA Dual Rows, Exposed Pad | Other; 124-VFTLA Dual Rows, Exposed Pad | Other; 124-VFTLA Dual Rows, Exposed Pad | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |