Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC32MX795F512H-80I/MR PIC32MX795F512H-80I/MR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1238377-PIC32MX795F5 12H-80I/MR Series: PIC 32MX Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MIPS32 M4K Speed: 80MHz Package: 64-VFQFN Exposed Pad Core Size: 32-Bit Connectivity: CAN, Ethernet, I2C, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 3.6 V Family Name: PIC32MX795F512H Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): MB9AF114LAQN; S6E1C31D0AGN20000; EFM32TG11B140F64GM64 -AR; Introduction Date: November 05, 2009 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1238377-PIC32MX795F5 12H-80I/MR Series: PIC 32MX Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MIPS32 M4K Speed: 80MHz Package: 64-VFQFN Exposed Pad Core Size: 32-Bit Connectivity: CAN, Ethernet, I2C, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 3.6 V Family Name: PIC32MX795F512H Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): MB9AF114LAQN; S6E1C31D0AGN20000; EFM32TG11B140F64GM64 -AR; Introduction Date: November 05, 2009 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC32MX795F512H-80I/MR - 1238377-PIC32MX795F512H-80I/MR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX795F512H-80I/MR
1238377-PIC32MX795F512H-80I/MR
Embedded - Embedded - Microcontrollers - PIC32MX795F512H-80I/MR 1238377-PIC32MX795F512H-80I/MR
Manufacturer: Microchip Technology Win Source Part Number: 1238377-PIC32MX795F5 12H-80I/MR Series: PIC 32MX Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MIPS32 M4K Speed: 80MHz Package: 64-VFQFN Exposed Pad Core Size: 32-Bit Connectivity: CAN, Ethernet, I2C, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 3.6 V Family Name: PIC32MX795F512H Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): MB9AF114LAQN; S6E1C31D0AGN20000; EFM32TG11B140F64GM64 -AR; Introduction Date: November 05, 2009 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1238377-PIC32MX795F512H-80I/MR
Series: PIC 32MX
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MIPS32 M4K
Speed: 80MHz
Package: 64-VFQFN Exposed Pad
Core Size: 32-Bit
Connectivity: CAN, Ethernet, I2C, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 3.6 V
Family Name: PIC32MX795F512H
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 64-QFN (9x9)
Alternative Parts (Cross-Reference): MB9AF114LAQN; S6E1C31D0AGN20000; EFM32TG11B140F64GM64-AR;
Introduction Date: November 05, 2009
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC32MX795F512H-80I/MR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-VQFN (9x9)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-PIC32MX795F512H-80I/MR
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-PIC32MX795F512H-80I/MR
IC MCU 32BIT 512KB FLASH 64VQFN Product overview: PIC32MX795F512H-80I/ MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX795F512H- 80I/MR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 64VQFN Product overview: PIC32MX795F512H-80I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX795F512H-80I/MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Qfn-64; Product Range Microchip - 25R8414 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Qfn-64; Product Range Microchip
25R8414
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Qfn-64; Product Range Microchip 25R8414
MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, QFN-64; Product Range:PIC32 Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:64Pins; MCU Case Style:QFNRoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, QFN-64; Product Range:PIC32 Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:64Pins; MCU Case Style:QFNRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX795F512H-80I/MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX795F512H-80I/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX795F512H-80I/MR
IC MCU 32BIT 512KB FLASH 64VQFN

IC MCU 32BIT 512KB FLASH 64VQFN

Supplier's Site
Embedded - Microcontrollers - PIC32MX795F512H-80I/MR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX795F512H-80I/MR
Embedded - Microcontrollers PIC32MX795F512H-80I/MR
IC MCU 32BIT 512KB FLASH 64VQFN

IC MCU 32BIT 512KB FLASH 64VQFN

Supplier's Site Datasheet
Microcontrollers - PIC32MX795F512H-80I/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX795F512H-80I/MR
Microcontrollers PIC32MX795F512H-80I/MR
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-VQFN (9x9)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers PIC32MX795F512H-80I/MR
IC MCU 32BIT 512KB FLASH 64VQFN

IC MCU 32BIT 512KB FLASH 64VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX795F512H-80I/MR
32-bit Microcontrollers - MCU PIC32MX795F512H-80I/MR
32-bit Microcontrollers - MCU 512KB Flash 128KB USB ENET

32-bit Microcontrollers - MCU 512KB Flash 128KB USB ENET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1238377-PIC32MX795F512H-80I/MR PIC32MX795F512H-80I/MR-ND 685-PIC32MX795F512H-80I/MR 25R8414 PIC32MX795F512H-80I/MR PIC32MX795F512H-80I/MR PIC32MX795F512H-80I/MR PIC32MX795F512H-80I/MR PIC32MX795F512H-80I/MR
Product Name Embedded - Embedded - Microcontrollers - PIC32MX795F512H-80I/MR Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Qfn-64; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
RAM 512 KB 128 KB 128 KB 128 KB 128 KB 128 KB 128 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 3.6 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG8177AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
 - 6802/BQAJC - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type CDIP; Other; SBCDIP40
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details