Microchip Technology, Inc. Microcontrollers PIC32MX775F256L-80V/BG

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 121-TFBGA (10x10)
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 121-TFBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX775F256L-80V/BG-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 121-TFBGA (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 121-TFBGA (10x10)

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Core Processor: Rabbit 6000 Core Size: 8-Bit Speed: 200MHz Connectivity: IrDA, SCI Peripherals: Power-Fail Reset, WDT Program Memory Size: External

Mfr: Freescale Semiconductor
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Core Processor: Rabbit 6000
Core Size: 8-Bit
Speed: 200MHz
Connectivity: IrDA, SCI
Peripherals: Power-Fail Reset, WDT
Program Memory Size: External

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-PIC32MX775F256L-80V/BG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-PIC32MX775F256L-80V/BG
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-PIC32MX775F256L-80V/BG
IC MCU 32BIT 256KB FLSH 121TFBGA Product overview: PIC32MX775F256L-80V/ BG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX775F256L- 80V/BG can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLSH 121TFBGA Product overview: PIC32MX775F256L-80V/BG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX775F256L-80V/BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers PIC32MX775F256L-80V/BG
IC MCU 32BIT 256KB FLSH 121TFBGA

IC MCU 32BIT 256KB FLSH 121TFBGA

Supplier's Site Datasheet
Mcu, 32Bit, Pic32, 80Mhz, Tfbga-121; Product Range Microchip - 47T5601 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 80Mhz, Tfbga-121; Product Range Microchip
47T5601
Mcu, 32Bit, Pic32, 80Mhz, Tfbga-121; Product Range Microchip 47T5601
MCU, 32BIT, PIC32, 80MHZ, TFBGA-121; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:256KB; No. of Pins:121Pins RoHS Compliant: Yes

MCU, 32BIT, PIC32, 80MHZ, TFBGA-121; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:256KB; No. of Pins:121Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX775F256L-80V/BG
32-bit Microcontrollers - MCU PIC32MX775F256L-80V/BG
32-bit Microcontrollers - MCU 256KB 64KBRM USB-OTG 2 CAN ETH 80MHz 10bt

32-bit Microcontrollers - MCU 256KB 64KBRM USB-OTG 2 CAN ETH 80MHz 10bt

Buy Now Datasheet
Microcontrollers - PIC32MX775F256L-80V/BG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX775F256L-80V/BG
Microcontrollers PIC32MX775F256L-80V/BG
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 121-TFBGA (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 121-TFBGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX775F256L-80V/BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX775F256L-80V/BG
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX775F256L-80V/BG
IC MCU 32BIT 256KB FLSH 121TFBGA

IC MCU 32BIT 256KB FLSH 121TFBGA

Supplier's Site
Embedded - Microcontrollers - PIC32MX775F256L-80V/BG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX775F256L-80V/BG
Embedded - Microcontrollers PIC32MX775F256L-80V/BG
IC MCU 32BIT 256KB FLSH 121TFBGA

IC MCU 32BIT 256KB FLSH 121TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX775F256L-80V/BG-ND 685-PIC32MX775F256L-80V/BG PIC32MX775F256L-80V/BG 47T5601 PIC32MX775F256L-80V/BG PIC32MX775F256L-80V/BG PIC32MX775F256L-80V/BG PIC32MX775F256L-80V/BG
Product Name Microcontrollers Connectors,Interconnects 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Mcu, 32Bit, Pic32, 80Mhz, Tfbga-121; Product Range Microchip 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 8 Bit; 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 80 MHz 200 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x10b
RAM 64 KB 64 KB 64 KB 64 KB 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CL8RMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - 8753H/BQA - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details