64 PINS, 256KB Flash, USB, ENET, 2xCAN
64 PINS, 256KB Flash, USB, ENET, 2xCAN
64 PINS, 256KB Flash, USB, ENET, 2xCAN
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 256KB FLASH 64TQFP Product overview: PIC32MX775F256H-80I/
Manufacturer: Microchip Technology
Win Source Part Number: 1238374-PIC32MX775F2
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Audio, Embedded Design & Development, Multimedia
32-bit Microcontrollers - MCU 256KB Flash 64KB USB ENET
IC MCU 32BIT 256KB FLASH 64TQFP
MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, TQFP-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:256KB; RAM Memory Size:64KB; ADC Channels:16 RoHS Compliant: Yes
IC MCU 32BIT 256KB FLASH 64TQFP
IC MCU 32BIT 256KB FLASH 64TQFP
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 6879316 | 6879316P | PIC32MX775F256H-80I/PT-ND | 685-PIC32MX775F256H-80I/PT | 1238374-PIC32MX775F256H-80I/PT | PIC32MX775F256H-80I/PT | PIC32MX775F256H-80I/PT | 25R8406 | PIC32MX775F256H-80I/PT | PIC32MX775F256H-80I/PT | PIC32MX775F256H-80I/PT |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC32MX775F256H-80I/PT | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-64; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32bit | 32 Bit; 32bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | ||||
| ROM | 256 KB | 256 KB | 256 KB | ||||||||
| Serial Interface | USB | USB | CAN; SPI; UART; USART; USB | CAN/Ethernet/I2C/SPI/UART/USB | |||||||
| Package Type | QFP; TQFP; Other; Tqfp | QFP; TQFP; Other; TQFP | TQFP; Other; 64-TQFP | Other; Tray | TQFP; Other; 64-TQFP | QFP; Other; 64-TQFP | QFP; TQFP; Other; 64-TQFP |