Microchip Technology, Inc. Microcontrollers PIC32MX764F128L-I/PF

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX764F128L-I/PF-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC32MX764F128L-I/PF-ND
Microcontrollers PIC32MX764F128L-I/PF-ND
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX764F128L-I/PF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX764F128L-I/PF
Embedded - Microcontrollers PIC32MX764F128L-I/PF
IC MCU 32BIT 128KB FLASH 100TQFP

IC MCU 32BIT 128KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - PIC32MX764F128L-I/PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX764F128L-I/PF
Microcontrollers PIC32MX764F128L-I/PF
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - PIC32MX764F128L-I/PF - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC32MX764F128L-I/PF
Microcontrollers PIC32MX764F128L-I/PF
IC MCU 32BIT 128KB FLASH 100TQFP

IC MCU 32BIT 128KB FLASH 100TQFP

Supplier's Site Datasheet
Mcu, 32Bit, Pic32, 80Mhz, Tqfp-100; Product Range Microchip - 82R4457 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 80Mhz, Tqfp-100; Product Range Microchip
82R4457
Mcu, 32Bit, Pic32, 80Mhz, Tqfp-100; Product Range Microchip 82R4457
MCU, 32BIT, PIC32, 80MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:128KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, PIC32, 80MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:128KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX764F128L-I/PF
32-bit Microcontrollers - MCU PIC32MX764F128L-I/PF
32-bit Microcontrollers - MCU 128KB 32KBRM 80MHz USB CAN ETH 4DMA

32-bit Microcontrollers - MCU 128KB 32KBRM 80MHz USB CAN ETH 4DMA

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX764F128L-I/PF-ND PIC32MX764F128L-I/PF PIC32MX764F128L-I/PF PIC32MX764F128L-I/PF 82R4457 PIC32MX764F128L-I/PF
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Mcu, 32Bit, Pic32, 80Mhz, Tqfp-100; Product Range Microchip 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x10b
RAM 32 KB 32 KB 32 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 8753H/BQA - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Embedded - Microcontrollers - COP8SAB720N9B - 050422-COP8SAB720N9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - A2C04190000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers