Microchip Technology, Inc. Microcontrollers PIC32MX695F512L-80I/BG

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX695F512L-80I/BG-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-PIC32MX695F512L-80I/BG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-PIC32MX695F512L-80I/BG
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-PIC32MX695F512L-80I/BG
IC MCU 32BIT 512KB FLSH 121TFBGA Product overview: PIC32MX695F512L-80I/ BG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX695F512L- 80I/BG can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLSH 121TFBGA Product overview: PIC32MX695F512L-80I/BG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX695F512L-80I/BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC32MX695F512L-80I/BG - 792350-PIC32MX695F512L-80I/BG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX695F512L-80I/BG
792350-PIC32MX695F512L-80I/BG
Embedded - Embedded - Microcontrollers - PIC32MX695F512L-80I/BG 792350-PIC32MX695F512L-80I/BG
Manufacturer: Microchip Technology Win Source Part Number: 792350-PIC32MX695F51 2L-80I/BG Series: PIC 32MX Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MIPS32 M4K Speed: 80MHz Package: 121-TFBGA Core Size: 32-Bit Connectivity: Ethernet, I2C, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 3.6 V Family Name: PIC32MX695F512L Categories: Integrated Circuits (ICs) Manufacturer Package: 121-TFBGA (10x10) Alternative Parts (Cross-Reference): PIC32MX695F512LT-80I /PT; PIC32MX695F512L-80I/ MR; PIC32MX695F512L-80I/ PT; PIC32MX695F512LT-80I /MR; Introduction Date: November 05, 2009 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792350-PIC32MX695F512L-80I/BG
Series: PIC 32MX
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MIPS32 M4K
Speed: 80MHz
Package: 121-TFBGA
Core Size: 32-Bit
Connectivity: Ethernet, I2C, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 3.6 V
Family Name: PIC32MX695F512L
Categories: Integrated Circuits (ICs)
Manufacturer Package: 121-TFBGA (10x10)
Alternative Parts (Cross-Reference): PIC32MX695F512LT-80I/PT; PIC32MX695F512L-80I/MR; PIC32MX695F512L-80I/PT; PIC32MX695F512LT-80I/MR;
Introduction Date: November 05, 2009
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Bga-121; Product Range Microchip - 53R0320 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Bga-121; Product Range Microchip
53R0320
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Bga-121; Product Range Microchip 53R0320
MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, BGA-121; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:128KB; ADC Channels:16RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, BGA-121; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:128KB; ADC Channels:16RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC32MX695F512L-80I/BG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX695F512L-80I/BG
Embedded - Microcontrollers PIC32MX695F512L-80I/BG
IC MCU 32BIT 512KB FLSH 121TFBGA

IC MCU 32BIT 512KB FLSH 121TFBGA

Supplier's Site Datasheet
IC MCU 32BIT 512KB FLASH 121BGA - 536-PIC32MX695F512L-80I/BG - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 512KB FLASH 121BGA
536-PIC32MX695F512L-80I/BG
IC MCU 32BIT 512KB FLASH 121BGA 536-PIC32MX695F512L-80I/BG
IC MCU 32BIT 512KB FLASH 121BGA

IC MCU 32BIT 512KB FLASH 121BGA

Supplier's Site
Microcontrollers - PIC32MX695F512L-80I/BG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX695F512L-80I/BG
Microcontrollers PIC32MX695F512L-80I/BG
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)

Buy Now Datasheet
Microcontrollers PIC32MX695F512L-80I/BG
IC MCU 32BIT 512KB FLSH 121TFBGA

IC MCU 32BIT 512KB FLSH 121TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX695F512L-80I/BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX695F512L-80I/BG
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX695F512L-80I/BG
IC MCU 32BIT 512KB FLSH 121TFBGA

IC MCU 32BIT 512KB FLSH 121TFBGA

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX695F512L-80I/BG
32-bit Microcontrollers - MCU PIC32MX695F512L-80I/BG
32-bit Microcontrollers - MCU 84 MHz USB ENET 8 DMA

32-bit Microcontrollers - MCU 84 MHz USB ENET 8 DMA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX695F512L-80I/BG-ND 685-PIC32MX695F512L-80I/BG 792350-PIC32MX695F512L-80I/BG 53R0320 PIC32MX695F512L-80I/BG 536-PIC32MX695F512L-80I/BG PIC32MX695F512L-80I/BG PIC32MX695F512L-80I/BG PIC32MX695F512L-80I/BG PIC32MX695F512L-80I/BG
Product Name Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC32MX695F512L-80I/BG Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Bga-121; Product Range Microchip Embedded - Microcontrollers IC MCU 32BIT 512KB FLASH 121BGA Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x10b
RAM 128 KB 128 KB 512 KB 128 KB 128 KB 128 KB 128 KB 128 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6127IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ACE1501EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C509LMDBFXUMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers