Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC32MX695F512H-80V/PT PIC32MX695F512H-80V/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 792349-PIC32MX695F51 2H-80V/PT Series: PIC 32MX Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: MIPS32 M4K Speed: 80MHz Package: 64-TQFP Core Size: 32-Bit Connectivity: Ethernet, I2C, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 3.6 V Family Name: PIC32MX695F512H Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): STM32L476RGT6; PIC32MX564F128H-I/PT ; PIC32MX695F512H-80V/ PT; PIC32MX250F256HT-V/P T; MKL16Z128VLH4R; MKL16Z128VLH4; EFM32GG332F1024-QFP6 4T; EFM32GG332F1024-QFP6 4; ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 792349-PIC32MX695F51 2H-80V/PT Series: PIC 32MX Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: MIPS32 M4K Speed: 80MHz Package: 64-TQFP Core Size: 32-Bit Connectivity: Ethernet, I2C, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 3.6 V Family Name: PIC32MX695F512H Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): STM32L476RGT6; PIC32MX564F128H-I/PT ; PIC32MX695F512H-80V/ PT; PIC32MX250F256HT-V/P T; MKL16Z128VLH4R; MKL16Z128VLH4; EFM32GG332F1024-QFP6 4T; EFM32GG332F1024-QFP6 4; ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC32MX695F512H-80V/PT - 792349-PIC32MX695F512H-80V/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX695F512H-80V/PT
792349-PIC32MX695F512H-80V/PT
Embedded - Embedded - Microcontrollers - PIC32MX695F512H-80V/PT 792349-PIC32MX695F512H-80V/PT
Manufacturer: Microchip Technology Win Source Part Number: 792349-PIC32MX695F51 2H-80V/PT Series: PIC 32MX Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: MIPS32 M4K Speed: 80MHz Package: 64-TQFP Core Size: 32-Bit Connectivity: Ethernet, I2C, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 3.6 V Family Name: PIC32MX695F512H Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): STM32L476RGT6; PIC32MX564F128H-I/PT ; PIC32MX695F512H-80V/ PT; PIC32MX250F256HT-V/P T; MKL16Z128VLH4R; MKL16Z128VLH4; EFM32GG332F1024-QFP6 4T; EFM32GG332F1024-QFP6 4; ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792349-PIC32MX695F512H-80V/PT
Series: PIC 32MX
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: MIPS32 M4K
Speed: 80MHz
Package: 64-TQFP
Core Size: 32-Bit
Connectivity: Ethernet, I2C, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 3.6 V
Family Name: PIC32MX695F512H
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): STM32L476RGT6; PIC32MX564F128H-I/PT; PIC32MX695F512H-80V/PT; PIC32MX250F256HT-V/PT; MKL16Z128VLH4R; MKL16Z128VLH4; EFM32GG332F1024-QFP64T; EFM32GG332F1024-QFP64;
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-PIC32MX695F512H-80V/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-PIC32MX695F512H-80V/PT
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-PIC32MX695F512H-80V/PT
IC MCU 32BIT 512KB FLASH 64TQFP Product overview: PIC32MX695F512H-80V/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX695F512H- 80V/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 64TQFP Product overview: PIC32MX695F512H-80V/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX695F512H-80V/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC32MX695F512H-80V/PT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers PIC32MX695F512H-80V/PT
IC MCU 32BIT 512KB FLASH 64TQFP

IC MCU 32BIT 512KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX695F512H-80V/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX695F512H-80V/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX695F512H-80V/PT
IC MCU 32BIT 512KB FLASH 64TQFP

IC MCU 32BIT 512KB FLASH 64TQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX695F512H-80V/PT
32-bit Microcontrollers - MCU PIC32MX695F512H-80V/PT
32-bit Microcontrollers - MCU 512KB 128KBR USB-OTG Ethernet 80MHz 10BIT

32-bit Microcontrollers - MCU 512KB 128KBR USB-OTG Ethernet 80MHz 10BIT

Buy Now Datasheet
Microcontrollers - PIC32MX695F512H-80V/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX695F512H-80V/PT
Microcontrollers PIC32MX695F512H-80V/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Mcu, 32Bit, Pic32, 80Mhz, Tqfp-64; Product Range Microchip - 47T5588 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 80Mhz, Tqfp-64; Product Range Microchip
47T5588
Mcu, 32Bit, Pic32, 80Mhz, Tqfp-64; Product Range Microchip 47T5588
MCU, 32BIT, PIC32, 80MHZ, TQFP-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:512KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, PIC32, 80MHZ, TQFP-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:512KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - PIC32MX695F512H-80V/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX695F512H-80V/PT
Embedded - Microcontrollers PIC32MX695F512H-80V/PT
IC MCU 32BIT 512KB FLASH 64TQFP

IC MCU 32BIT 512KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792349-PIC32MX695F512H-80V/PT 685-PIC32MX695F512H-80V/PT PIC32MX695F512H-80V/PT-ND PIC32MX695F512H-80V/PT PIC32MX695F512H-80V/PT PIC32MX695F512H-80V/PT PIC32MX695F512H-80V/PT 47T5588 PIC32MX695F512H-80V/PT
Product Name Embedded - Embedded - Microcontrollers - PIC32MX695F512H-80V/PT 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Mcu, 32Bit, Pic32, 80Mhz, Tqfp-64; Product Range Microchip Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
RAM 512 KB 128 KB 128 KB 128 KB 128 KB 128 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7019BCPZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
20MHz Embedded Microcontroller MCU - 685-B505CA4EMCAXP - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MQFP-44(10x10)
View Details
3 suppliers