Microchip Technology, Inc. PIC32MX664F128H

Description
Additional Features MCU Core 80MHz/105DMIPS, 32-bit MIPS M4K Core USB 2.0 On-The-Go Peripheral with integrated PHY 10/100 Ethernet MAC with MII/RMII Interfaces 4 Dedicated DMA Channel for USB OTG 5 Stage pipeline, Harvard architecture MIPS16e mode for up to 40% smaller code size Single cycle multiply and hardware divide unit 32 x 32-bit Core Registers 32 x 32-bit Shadow Registers Fast context switch and interrupt response MCU System Features 512K Flash (plus 12K boot Flash) 64K RAM (can execute from RAM) 8 Channel Hardware DMA Controller Flash prefetch module with 256 Byte cache Lock instructions or data in cache for fast access Programmable vector interrupt controller Analog Features Fast and Accurate 16 channel 10-bit ADC, Max 1 Mega samples per second at +/- 1LSB, conversion available during SLEEP & IDLE Power Management Modes RUN, IDLE, and SLEEP modes Multiple switchable clock modes for each power mode, enables optimum power settings Debug Features iFlow Trace: Non-intrusive Hardware Instruction Trace port (5 Wires) 8 hardware breakpoints (6 Instruction and 2 Data) 2 wire programming and debugging interface JTAG interface supporting Programming, Debugging and Boundary scan Other MCU Features Fail-Safe Clock Monitor – allows safe shutdown if clock fails Hardware RTCC (Real-Time Clock and Calendar with Alarms) 2 Internal oscillators (8MHz & 31KHz) Watchdog Timer with separate RC oscillator Pin compatible with 16-bit PIC® MCUs Serial Communication Modules allow flexible UART/SPI/I2C™ configuration
Description
Additional Features MCU Core 80MHz/105DMIPS, 32-bit MIPS M4K Core USB 2.0 On-The-Go Peripheral with integrated PHY 10/100 Ethernet MAC with MII/RMII Interfaces 4 Dedicated DMA Channel for USB OTG 5 Stage pipeline, Harvard architecture MIPS16e mode for up to 40% smaller code size Single cycle multiply and hardware divide unit 32 x 32-bit Core Registers 32 x 32-bit Shadow Registers Fast context switch and interrupt response MCU System Features 512K Flash (plus 12K boot Flash) 64K RAM (can execute from RAM) 8 Channel Hardware DMA Controller Flash prefetch module with 256 Byte cache Lock instructions or data in cache for fast access Programmable vector interrupt controller Analog Features Fast and Accurate 16 channel 10-bit ADC, Max 1 Mega samples per second at +/- 1LSB, conversion available during SLEEP & IDLE Power Management Modes RUN, IDLE, and SLEEP modes Multiple switchable clock modes for each power mode, enables optimum power settings Debug Features iFlow Trace: Non-intrusive Hardware Instruction Trace port (5 Wires) 8 hardware breakpoints (6 Instruction and 2 Data) 2 wire programming and debugging interface JTAG interface supporting Programming, Debugging and Boundary scan Other MCU Features Fail-Safe Clock Monitor – allows safe shutdown if clock fails Hardware RTCC (Real-Time Clock and Calendar with Alarms) 2 Internal oscillators (8MHz & 31KHz) Watchdog Timer with separate RC oscillator Pin compatible with 16-bit PIC® MCUs Serial Communication Modules allow flexible UART/SPI/I2C™ configuration
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC32MX664F128H is a 32-bit microcontroller featuring an 80 MHz MIPS M4K core that delivers 105 DMIPS performance. It includes 128 KB of SRAM and 512 KB of Flash memory, along with 12 KB of boot Flash. The device supports a variety of communication interfaces, including USB 2.0 OTG, 10/100 Mbps Ethernet MAC, and multiple UART, SPI, and I2C modules. It is equipped with five general-purpose timers, a real-time clock, and a 10-bit ADC capable of 1 Msps with 16 analog inputs. The microcontroller operates within a voltage range of 2.3V to 3.6V and is rated for temperatures from -40°C to +105°C. It also features low-power management modes, hardware DMA channels, and a fail-safe clock monitor, making it suitable for applications requiring efficient power management and reliable performance. The device is available in multiple package options, including TQFP and QFN.

Datasheet Summary
Powered by GS/AI

The PIC32MX664F128H is a 32-bit microcontroller featuring an 80 MHz MIPS M4K core that delivers 105 DMIPS performance. It includes 128 KB of SRAM and 512 KB of Flash memory, along with 12 KB of boot Flash. The device supports a variety of communication interfaces, including USB 2.0 OTG, 10/100 Mbps Ethernet MAC, and multiple UART, SPI, and I2C modules. It is equipped with five general-purpose timers, a real-time clock, and a 10-bit ADC capable of 1 Msps with 16 analog inputs. The microcontroller operates within a voltage range of 2.3V to 3.6V and is rated for temperatures from -40°C to +105°C. It also features low-power management modes, hardware DMA channels, and a fail-safe clock monitor, making it suitable for applications requiring efficient power management and reliable performance. The device is available in multiple package options, including TQFP and QFN.

Suppliers

Company
Product
Description
Supplier Links
Additional Features MCU Core 80MHz/105DMIPS, 32-bit MIPS M4K Core USB 2.0 On-The-Go Peripheral with integrated PHY 10/100 Ethernet MAC with MII/RMII Interfaces 4 Dedicated DMA Channel for USB OTG 5 Stage pipeline, Harvard architecture MIPS16e mode for up to 40% smaller code size Single cycle multiply and hardware divide unit 32 x 32-bit Core Registers 32 x 32-bit Shadow Registers Fast context switch and interrupt response MCU System Features 512K Flash (plus 12K boot Flash) 64K RAM (can execute from RAM) 8 Channel Hardware DMA Controller Flash prefetch module with 256 Byte cache Lock instructions or data in cache for fast access Programmable vector interrupt controller Analog Features Fast and Accurate 16 channel 10-bit ADC, Max 1 Mega samples per second at +/- 1LSB, conversion available during SLEEP & IDLE Power Management Modes RUN, IDLE, and SLEEP modes Multiple switchable clock modes for each power mode, enables optimum power settings Debug Features iFlow Trace: Non-intrusive Hardware Instruction Trace port (5 Wires) 8 hardware breakpoints (6 Instruction and 2 Data) 2 wire programming and debugging interface JTAG interface supporting Programming, Debugging and Boundary scan Other MCU Features Fail-Safe Clock Monitor – allows safe shutdown if clock fails Hardware RTCC (Real-Time Clock and Calendar with Alarms) 2 Internal oscillators (8MHz & 31KHz) Watchdog Timer with separate RC oscillator Pin compatible with 16-bit PIC® MCUs Serial Communication Modules allow flexible UART/SPI/I2C™ configuration

Additional Features

      MCU Core
      • 80MHz/105DMIPS, 32-bit MIPS M4K Core
      • USB 2.0 On-The-Go Peripheral with integrated PHY
      • 10/100 Ethernet MAC with MII/RMII Interfaces
      • 4 Dedicated DMA Channel for USB OTG
      • 5 Stage pipeline, Harvard architecture
      • MIPS16e mode for up to 40% smaller code size
      • Single cycle multiply and hardware divide unit
      • 32 x 32-bit Core Registers
      • 32 x 32-bit Shadow Registers
      • Fast context switch and interrupt response
      MCU System Features
      • 512K Flash (plus 12K boot Flash)
      • 64K RAM (can execute from RAM)
      • 8 Channel Hardware DMA Controller
      • Flash prefetch module with 256 Byte cache
      • Lock instructions or data in cache for fast access
      • Programmable vector interrupt controller
      Analog Features
      • Fast and Accurate 16 channel 10-bit ADC,
      • Max 1 Mega samples per second at +/- 1LSB, conversion available during SLEEP & IDLE
      Power Management Modes
      • RUN, IDLE, and SLEEP modes
      • Multiple switchable clock modes for each power mode, enables optimum power settings
      Debug Features
      • iFlow Trace: Non-intrusive Hardware Instruction Trace port (5 Wires)
      • 8 hardware breakpoints (6 Instruction and 2 Data)
      • 2 wire programming and debugging interface
      • JTAG interface supporting Programming, Debugging and Boundary scan
      Other MCU Features
      • Fail-Safe Clock Monitor – allows safe shutdown if clock fails
      • Hardware RTCC (Real-Time Clock and Calendar with Alarms)
      • 2 Internal oscillators (8MHz & 31KHz)
      • Watchdog Timer with separate RC oscillator
      • Pin compatible with 16-bit PIC® MCUs
      • Serial Communication Modules allow flexible UART/SPI/I2C™ configuration
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC32MX664F128H
Clock Speed 80 MHz
Bits Other; 10-bit
Number 16
RAM 32 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-CG6865AS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
2 suppliers
Microcontrollers - 2910A/BZC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers