Microchip Technology, Inc. PIC32MX550F256H

Description
Additional Features Key Features Up to 50 MHz/83 DMIPS, MIPS32® M4K® core USB 2.0-compliant Full-speed OTG controller Controller Area Network (CAN) 2.0B Compliant with DeviceNetTM addressing support Three I2S/SPI modules for Codec and serial communications Peripheral Pin Select (PPS) functionality Parallel Master Port (PMP) with dual read/write buffers for graphics interfaces mTouch™ Capacitive touch Temperature Range - 40°C to 105°C Microcontroller Features Operating voltage range of 2.3V to 3.6V 256KB Flash memory (plus an additional 3 KB of Boot Flash) 32KB SRAM memory MIPS16e® mode for up to 40% smaller code size Low-power management modes (Sleep and Idle) Peripheral Features Peripheral Pin Select (PPS) functionality to allow function remap Four channels of hardware DMA with automatic data size detection Two additional DMA channels dedicated to USB Two additional DMA channels dedicated to CAN Four UARTs (12.5 Mbps) and two I2C™ modules Hardware Real-Time Clock and Calendar (RTCC) Five 16-bit and up to two 32-bit Timers/Counters Five Capture inputs and Five Compare/PWM outputs Audio/Graphics/Touch HMI Features External graphics interface with up to 34 PMP pins Audio data communication: I2S, LJ, RJ, USB Audio data control interface: SPI and I2C™ Audio data master clock: Generation of fractional clock frequencies Can be synchronized with USB clock Can be tuned in run-time Supports mTouch™ capacitive touch sensing Advanced Analog Features ADC Module: 10-bit 1 Msps rate with one Sample and Hold (S&H) 28 analog inputs Can operate during sleep mode Flexible and independent ADC trigger sources Comparators: Three dual-input Comparator modules Programmable references with 32 voltage points Debugger Development Support In-circuit and in-application programming 4-wire MIPS® Enhanced JTAG interface Unlimited program and six complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan
Datasheet
Description
Additional Features Key Features Up to 50 MHz/83 DMIPS, MIPS32® M4K® core USB 2.0-compliant Full-speed OTG controller Controller Area Network (CAN) 2.0B Compliant with DeviceNetTM addressing support Three I2S/SPI modules for Codec and serial communications Peripheral Pin Select (PPS) functionality Parallel Master Port (PMP) with dual read/write buffers for graphics interfaces mTouch™ Capacitive touch Temperature Range - 40°C to 105°C Microcontroller Features Operating voltage range of 2.3V to 3.6V 256KB Flash memory (plus an additional 3 KB of Boot Flash) 32KB SRAM memory MIPS16e® mode for up to 40% smaller code size Low-power management modes (Sleep and Idle) Peripheral Features Peripheral Pin Select (PPS) functionality to allow function remap Four channels of hardware DMA with automatic data size detection Two additional DMA channels dedicated to USB Two additional DMA channels dedicated to CAN Four UARTs (12.5 Mbps) and two I2C™ modules Hardware Real-Time Clock and Calendar (RTCC) Five 16-bit and up to two 32-bit Timers/Counters Five Capture inputs and Five Compare/PWM outputs Audio/Graphics/Touch HMI Features External graphics interface with up to 34 PMP pins Audio data communication: I2S, LJ, RJ, USB Audio data control interface: SPI and I2C™ Audio data master clock: Generation of fractional clock frequencies Can be synchronized with USB clock Can be tuned in run-time Supports mTouch™ capacitive touch sensing Advanced Analog Features ADC Module: 10-bit 1 Msps rate with one Sample and Hold (S&H) 28 analog inputs Can operate during sleep mode Flexible and independent ADC trigger sources Comparators: Three dual-input Comparator modules Programmable references with 32 voltage points Debugger Development Support In-circuit and in-application programming 4-wire MIPS® Enhanced JTAG interface Unlimited program and six complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Additional Features Key Features Up to 50 MHz/83 DMIPS, MIPS32® M4K® core USB 2.0-compliant Full-speed OTG controller Controller Area Network (CAN) 2.0B Compliant with DeviceNetTM addressing support Three I2S/SPI modules for Codec and serial communications Peripheral Pin Select (PPS) functionality Parallel Master Port (PMP) with dual read/write buffers for graphics interfaces mTouch™ Capacitive touch Temperature Range - 40°C to 105°C Microcontroller Features Operating voltage range of 2.3V to 3.6V 256KB Flash memory (plus an additional 3 KB of Boot Flash) 32KB SRAM memory MIPS16e® mode for up to 40% smaller code size Low-power management modes (Sleep and Idle) Peripheral Features Peripheral Pin Select (PPS) functionality to allow function remap Four channels of hardware DMA with automatic data size detection Two additional DMA channels dedicated to USB Two additional DMA channels dedicated to CAN Four UARTs (12.5 Mbps) and two I2C™ modules Hardware Real-Time Clock and Calendar (RTCC) Five 16-bit and up to two 32-bit Timers/Counters Five Capture inputs and Five Compare/PWM outputs Audio/Graphics/Touch HMI Features External graphics interface with up to 34 PMP pins Audio data communication: I2S, LJ, RJ, USB Audio data control interface: SPI and I2C™ Audio data master clock: Generation of fractional clock frequencies Can be synchronized with USB clock Can be tuned in run-time Supports mTouch™ capacitive touch sensing Advanced Analog Features ADC Module: 10-bit 1 Msps rate with one Sample and Hold (S&H) 28 analog inputs Can operate during sleep mode Flexible and independent ADC trigger sources Comparators: Three dual-input Comparator modules Programmable references with 32 voltage points Debugger Development Support In-circuit and in-application programming 4-wire MIPS® Enhanced JTAG interface Unlimited program and six complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan

Additional Features

    Key Features
    • Up to 50 MHz/83 DMIPS, MIPS32® M4K® core
    • USB 2.0-compliant Full-speed OTG controller
    • Controller Area Network (CAN) 2.0B Compliant with DeviceNetTM addressing support
    • Three I2S/SPI modules for Codec and serial communications
    • Peripheral Pin Select (PPS) functionality
    • Parallel Master Port (PMP) with dual read/write buffers for graphics interfaces
    • mTouch™ Capacitive touch
    • Temperature Range - 40°C to 105°C
    Microcontroller Features
    • Operating voltage range of 2.3V to 3.6V
    • 256KB Flash memory (plus an additional 3 KB of Boot Flash)
    • 32KB SRAM memory
    • MIPS16e® mode for up to 40% smaller code size
    • Low-power management modes (Sleep and Idle)
    Peripheral Features
    • Peripheral Pin Select (PPS) functionality to allow function remap
    • Four channels of hardware DMA with automatic data size detection
      • Two additional DMA channels dedicated to USB
      • Two additional DMA channels dedicated to CAN
    • Four UARTs (12.5 Mbps) and two I2C™ modules
    • Hardware Real-Time Clock and Calendar (RTCC)
    • Five 16-bit and up to two 32-bit Timers/Counters
    • Five Capture inputs and Five Compare/PWM outputs
    Audio/Graphics/Touch HMI Features
    • External graphics interface with up to 34 PMP pins
    • Audio data communication: I2S, LJ, RJ, USB
    • Audio data control interface: SPI and I2C™
    • Audio data master clock:
      • Generation of fractional clock frequencies
      • Can be synchronized with USB clock
      • Can be tuned in run-time
    • Supports mTouch™ capacitive touch sensing
    Advanced Analog Features
    • ADC Module:
      • 10-bit 1 Msps rate with one Sample and Hold (S&H)
      • 28 analog inputs
      • Can operate during sleep mode
    • Flexible and independent ADC trigger sources
    • Comparators:
      • Three dual-input Comparator modules
      • Programmable references with 32 voltage points
      Debugger Development Support
      • In-circuit and in-application programming
      • 4-wire MIPS® Enhanced JTAG interface
      • Unlimited program and six complex data breakpoints
      • IEEE 1149.2-compatible (JTAG) boundary scan
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC32MX550F256H
Clock Speed 50 MHz
Bits Other; 10-bit
Number 28
RAM 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-CG7127AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
3 suppliers
Microcontrollers - DS5510AJ/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details