Microchip Technology, Inc. Microcontrollers PIC32MX320F128HT-80I/MR

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX320F128HT-80I/MR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX320F128HT-80I/MR
32-bit Microcontrollers - MCU PIC32MX320F128HT-80I/MR
32-bit Microcontrollers - MCU 64Pin, 128 KB Flash 16 KB RAM, 80 MHz

32-bit Microcontrollers - MCU 64Pin, 128 KB Flash 16 KB RAM, 80 MHz

Buy Now Datasheet
Microcontrollers - PIC32MX320F128HT-80I/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX320F128HT-80I/MR
Microcontrollers PIC32MX320F128HT-80I/MR
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX320F128HT-80I/MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX320F128HT-80I/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX320F128HT-80I/MR
IC MCU 32BIT 128KB FLASH 64VQFN

IC MCU 32BIT 128KB FLASH 64VQFN

Supplier's Site
Embedded - Microcontrollers - PIC32MX320F128HT-80I/MR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX320F128HT-80I/MR
Embedded - Microcontrollers PIC32MX320F128HT-80I/MR
IC MCU 32BIT 128KB FLASH 64VQFN

IC MCU 32BIT 128KB FLASH 64VQFN

Supplier's Site Datasheet
Mcu, 32Bit, 80Mhz, Qfn-64; Product Range Microchip - 14R9016 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 80Mhz, Qfn-64; Product Range Microchip
14R9016
Mcu, 32Bit, 80Mhz, Qfn-64; Product Range Microchip 14R9016
MCU, 32BIT, 80MHZ, QFN-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes

MCU, 32BIT, 80MHZ, QFN-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX320F128HT-80I/MR-ND PIC32MX320F128HT-80I/MR PIC32MX320F128HT-80I/MR PIC32MX320F128HT-80I/MR PIC32MX320F128HT-80I/MR 14R9016
Product Name Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, 80Mhz, Qfn-64; Product Range Microchip
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x10b
RAM 16 KB 16 KB 16 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA2RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC845BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
16-bit 64KB 5V Embedded Microcontroller MCU - 685-CR16MCS9VJE7/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
6 suppliers
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details