The PIC32MX series microcontroller features a 32-bit architecture with a maximum operating frequency of 50 MHz. It is equipped with 512 KB of program memory and is housed in a TQFP-100 package, making it suitable for various applications requiring a compact form factor. The device supports multiple communication interfaces, including USB 2.0, UART, SPI, and I²C, along with a CAN interface compliant with CAN 2.0B. It includes five general-purpose timers, output compare and input capture modules, and a real-time clock/calendar module. The microcontroller also features a Direct Memory Access (DMA) controller with multiple channels, enhancing data transfer efficiency. With a wide operating voltage range of 2.3V to 3.6V and a temperature range of -40°C to +105°C, it is designed for robust performance in various environmental conditions. The device supports advanced analog features, including a 10-bit ADC capable of 1 Msps and multiple analog inputs, making it suitable for applications involving audio, graphics, and touch interfaces. Additionally, it includes power management features to optimize energy consumption during operation. Overall, the PIC32MX microcontroller is a versatile option for engineers looking for a powerful and flexible solution for their embedded system projects.
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)
32-bit Microcontrollers - MCU 32bit MCU, 100TQFP 512KB Flash 64KB RAM
MCU, PIC32, 32BIT, 50MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:50MHz; Program Memory Size:512KB; No. of Pins:100Pins RoHS Compliant: Yes
IC MCU 32BIT 512KB FLASH 100TQFP
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)
IC MCU 32BIT 512KB FLASH 100TQFP
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX270F512LT-50I/PT-ND | PIC32MX270F512LT-50I/PT | 85X1629 | PIC32MX270F512LT-50I/PT | PIC32MX270F512LT-50I/PT | PIC32MX270F512LT-50I/PT |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Mcu, Pic32, 32Bit, 50Mhz, Tqfp-100; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 48x10b | |||||
| RAM | 64 KB | 64 KB | 64 KB | |||
| ROM | 512 KB |