MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 256KB FLASH 64TQFP
32-bit Microcontrollers - MCU 256KB Flash 32KB RAM I2S, CTMU, UART, ADC
MCU, PIC32, 32BIT, 40MHZ, TQFP-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:40MHz; Program Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes
IC MCU 32BIT 256KB FLASH 64TQFP
MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX250F256H-V/PT-ND | PIC32MX250F256H-V/PT | PIC32MX250F256H-V/PT | 67X5479 | PIC32MX250F256H-V/PT | PIC32MX250F256H-V/PT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Mcu, Pic32, 32Bit, 40Mhz, Tqfp-64; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 28x10b | |||||
| RAM | 32 KB | 32 KB | 32 KB | |||
| ROM | 256 KB |