MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 44-VTLA (6x6)
IC MCU 32BIT 128KB FLASH 44VTLA
32-bit Microcontrollers - MCU 32B 128KB FL 32KB RAM 40MHz 44 Pin
| Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX250F128DT-V/TL | PIC32MX250F128DT-V/TL | PIC32MX250F128DT-V/TL |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Removed; Obsolete | ||
| Clock Speed | 40 MHz | ||
| RAM | 32 KB |