IC MCU 32BIT 128KB FLASH 28QFN Product overview: PIC32MX250F128BT-I/M
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 28-QFN (6x6)
Manufacturer: Microchip Technology
Win Source Part Number: 1089200-PIC32MX250F1
Packaging: Reel - TR
Core Processor: MIPS32 M4K
Number of I/O: 19
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 9x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-QFN (6x6)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 128KB FLASH 28QFN
IC MCU 32BIT 128KB FLASH 28QFN
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 28-QFN (6x6)
32-bit Microcontrollers - MCU 32B 128KB FL 32KB RAM 40MHz 28 Pin
MCU, 32BIT, 50MHZ, QFN-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32 MX; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:28Pins; MCU Case Style:QFNRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MX250F128BT-I/ML | PIC32MX250F128BT-I/ML-ND | 1089200-PIC32MX250F128BT-I/ML | PIC32MX250F128BT-I/ML | PIC32MX250F128BT-I/ML | PIC32MX250F128BT-I/ML | PIC32MX250F128BT-I/ML | 73T1459 |
| Product Name | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC32MX250F128BT-I/ML | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Mcu, 32Bit, 50Mhz, Qfn-28; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 50 MHz | ||
| RAM | 32 KB | 32 KB | 128 KB | 32 KB | 32 KB | 32 KB | ||
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | I2C/I2S/SPI/UART/USB | SPI; UART; USART; USB |