Microchip Technology, Inc. 32-bit 32BIT 128KB Embedded Microcontroller MCU PIC32MX250F128B-I/SP

Description
IC MCU 32BIT 128KB FLASH 28SPDIP Product overview: PIC32MX250F128B-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX250F128B- I/SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 128KB FLASH 28SPDIP Product overview: PIC32MX250F128B-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX250F128B- I/SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-PIC32MX250F128B-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-PIC32MX250F128B-I/SP
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-PIC32MX250F128B-I/SP
IC MCU 32BIT 128KB FLASH 28SPDIP Product overview: PIC32MX250F128B-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX250F128B- I/SP can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 28SPDIP Product overview: PIC32MX250F128B-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX250F128B-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC32MX250F128B-I/SP - 792302-PIC32MX250F128B-I/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX250F128B-I/SP
792302-PIC32MX250F128B-I/SP
Embedded - Embedded - Microcontrollers - PIC32MX250F128B-I/SP 792302-PIC32MX250F128B-I/SP
Manufacturer: Microchip Technology Win Source Part Number: 792302-PIC32MX250F12 8B-I/SP Series: PIC 32MX Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MIPS32 M4K Speed: 40MHz Package: 28-DIP (0.300", 7.62mm) Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, PMP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 19 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 3.6 V Family Name: PIC32MX250F128B Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SPDIP Alternative Parts (Cross-Reference): PIC32MX250F128B-I/SO ; PIC32MX250F128B-I/ML ; PIC32MX250F128BT-I/S O; PIC32MX250F128B-I/SS ; Introduction Date: May 01, 2011 ECCN: 3A991.a.2 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792302-PIC32MX250F128B-I/SP
Series: PIC 32MX
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MIPS32 M4K
Speed: 40MHz
Package: 28-DIP (0.300", 7.62mm)
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 19
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 3.6 V
Family Name: PIC32MX250F128B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SPDIP
Alternative Parts (Cross-Reference): PIC32MX250F128B-I/SO; PIC32MX250F128B-I/ML; PIC32MX250F128BT-I/SO; PIC32MX250F128B-I/SS;
Introduction Date: May 01, 2011
ECCN: 3A991.a.2
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 7680836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7680836
Microcontrollers 7680836
MCU,PIC32MX250,40MHZ ,128KB Flash,SPDIP28

MCU,PIC32MX250,40MHZ,128KB Flash,SPDIP28

Supplier's Site
Microcontrollers - 7680836P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7680836P
Microcontrollers 7680836P
MCU,PIC32MX250,40MHZ ,128KB Flash,SPDIP28

MCU,PIC32MX250,40MHZ,128KB Flash,SPDIP28

Supplier's Site
Microcontrollers - 1653433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1653433
Microcontrollers 1653433
MCU,PIC32MX250,40MHZ ,128KB Flash,SPDIP28

MCU,PIC32MX250,40MHZ,128KB Flash,SPDIP28

Supplier's Site
Microcontrollers - PIC32MX250F128B-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC32MX250F128B-I/SP-ND
Microcontrollers PIC32MX250F128B-I/SP-ND
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 28-SPDIP

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 28-SPDIP

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Pic32, 40Mhz, Spdip-28; Product Range Microchip - 73T1453 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Pic32, 40Mhz, Spdip-28; Product Range Microchip
73T1453
Microcontroller Mcu, 32 Bit, Pic32, 40Mhz, Spdip-28; Product Range Microchip 73T1453
MICROCONTROLLER MCU, 32 BIT, PIC32, 40MHZ, SPDIP-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:40MHz; Program Memory Size:128KB; RAM Memory Size:32KB; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, PIC32, 40MHZ, SPDIP-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:40MHz; Program Memory Size:128KB; RAM Memory Size:32KB; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC32MX250F128B-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX250F128B-I/SP
Embedded - Microcontrollers PIC32MX250F128B-I/SP
IC MCU 32BIT 128KB FLASH 28SPDIP

IC MCU 32BIT 128KB FLASH 28SPDIP

Supplier's Site Datasheet
Microcontrollers - PIC32MX250F128B-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX250F128B-I/SP
Microcontrollers PIC32MX250F128B-I/SP
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 28-SPDIP

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 28-SPDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX250F128B-I/SP
32-bit Microcontrollers - MCU PIC32MX250F128B-I/SP
32-bit Microcontrollers - MCU 32B 128KB FL 32KB RAM 40MHz 28 Pin

32-bit Microcontrollers - MCU 32B 128KB FL 32KB RAM 40MHz 28 Pin

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX250F128B-I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX250F128B-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX250F128B-I/SP
IC MCU 32BIT 128KB FLASH 28SPDIP

IC MCU 32BIT 128KB FLASH 28SPDIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC32MX250F128B-I/SP 792302-PIC32MX250F128B-I/SP 7680836 7680836P PIC32MX250F128B-I/SP-ND 73T1453 PIC32MX250F128B-I/SP PIC32MX250F128B-I/SP PIC32MX250F128B-I/SP PIC32MX250F128B-I/SP
Product Name 32-bit 32BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC32MX250F128B-I/SP Microcontrollers Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Pic32, 40Mhz, Spdip-28; Product Range Microchip Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 32 KB 128 KB 32 KB 32 KB 32 KB 32 KB 32 KB
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 3.6 volts
Serial Interface I2C/I2S/SPI/UART/USB SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products