MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 100-TQFP (12x12)
MCU, 32BIT, 50MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:100Pins RoHS Compliant: Yes
32-bit Microcontrollers - MCU 128KB Flash 16KB RAM I2S, CTMU, UART, ADC
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 100-TQFP (12x12)
IC MCU 32BIT 128KB FLASH 100TQFP
IC MCU 32BIT 128KB FLASH 100TQFP
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX230F128L-I/PT-ND | 67X5469 | PIC32MX230F128L-I/PT | PIC32MX230F128L-I/PT | PIC32MX230F128L-I/PT | PIC32MX230F128L-I/PT |
| Product Name | Microcontrollers | Mcu, 32Bit, 50Mhz, Tqfp-100; Product Range Microchip | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 40 MHz | 50 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 48x10b | |||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 128 KB |