Microchip Technology, Inc. PIC32MX230F064B

Description
Additional Features Key Features 40 MHz/66DMIPS, 32-bit RISC CPU with less than 0.5 mA/MHz current consumption Two I2S/SPI modules for Codec and serial communications Peripheral Pin Select (PPS) functionality Parallel Master Port (PMP) for graphics interfaces Charge Time Measurement Unit (CTMU) : Supports mTouchTM Capacitive touch buttons and sliders Provides high-resolution time measurement (1 ns) On-chip temperature measurement capability Temperature Range - 40°C to 105°C Microcontroller Features Operating voltage range of 2.3V to 3.6V Up to 128KB Flash memory (plus an additional 3 KB of Boot Flash) Up to 32K SRAM memory 1.56 DMIPS/MHz (Dhrystone 2.1) performance MIPS32® M4K® core with MIPS16e® mode for up to 40% smaller code size Pin-compatible with most Microchip 16-bit devices Multiple power management modes Configurable WDT with on-chip Low-Power RC oscillator for reliable operation Peripheral Features Peripheral Pin Select (PPS) functionality Up to 4 channels of hardware DMA with automatic data size detection Two UART and I2C™ modules Separate PLLs for CPU and USB clocks Hardware Real-Time Clock and Calendar (RTCC) Five 16-bit Timers/Counters (two 16-bit pairs combine to create two 32-bit timers) Five Capture inputs and Five Compare/PWM outputs Audio Interface Features Data communication: I2S, LJ, RJ, DSP modes Control interface: SPI and I2C™ Master clock: Generation of fractional clock frequencies Can be synchronized with USB clock Can be tuned in run-time Analog Features Up to 13-channel, 10-bit ADC Three Analog Comparators Charge Time Measurement Unit (CTMU) Debug Features Four programming and debugging Interfaces IEEE Standard 1149.2 compatible (JTAG) boundary scan
Datasheet
Description
Additional Features Key Features 40 MHz/66DMIPS, 32-bit RISC CPU with less than 0.5 mA/MHz current consumption Two I2S/SPI modules for Codec and serial communications Peripheral Pin Select (PPS) functionality Parallel Master Port (PMP) for graphics interfaces Charge Time Measurement Unit (CTMU) : Supports mTouchTM Capacitive touch buttons and sliders Provides high-resolution time measurement (1 ns) On-chip temperature measurement capability Temperature Range - 40°C to 105°C Microcontroller Features Operating voltage range of 2.3V to 3.6V Up to 128KB Flash memory (plus an additional 3 KB of Boot Flash) Up to 32K SRAM memory 1.56 DMIPS/MHz (Dhrystone 2.1) performance MIPS32® M4K® core with MIPS16e® mode for up to 40% smaller code size Pin-compatible with most Microchip 16-bit devices Multiple power management modes Configurable WDT with on-chip Low-Power RC oscillator for reliable operation Peripheral Features Peripheral Pin Select (PPS) functionality Up to 4 channels of hardware DMA with automatic data size detection Two UART and I2C™ modules Separate PLLs for CPU and USB clocks Hardware Real-Time Clock and Calendar (RTCC) Five 16-bit Timers/Counters (two 16-bit pairs combine to create two 32-bit timers) Five Capture inputs and Five Compare/PWM outputs Audio Interface Features Data communication: I2S, LJ, RJ, DSP modes Control interface: SPI and I2C™ Master clock: Generation of fractional clock frequencies Can be synchronized with USB clock Can be tuned in run-time Analog Features Up to 13-channel, 10-bit ADC Three Analog Comparators Charge Time Measurement Unit (CTMU) Debug Features Four programming and debugging Interfaces IEEE Standard 1149.2 compatible (JTAG) boundary scan
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Additional Features Key Features 40 MHz/66DMIPS, 32-bit RISC CPU with less than 0.5 mA/MHz current consumption Two I2S/SPI modules for Codec and serial communications Peripheral Pin Select (PPS) functionality Parallel Master Port (PMP) for graphics interfaces Charge Time Measurement Unit (CTMU) : Supports mTouchTM Capacitive touch buttons and sliders Provides high-resolution time measurement (1 ns) On-chip temperature measurement capability Temperature Range - 40°C to 105°C Microcontroller Features Operating voltage range of 2.3V to 3.6V Up to 128KB Flash memory (plus an additional 3 KB of Boot Flash) Up to 32K SRAM memory 1.56 DMIPS/MHz (Dhrystone 2.1) performance MIPS32® M4K® core with MIPS16e® mode for up to 40% smaller code size Pin-compatible with most Microchip 16-bit devices Multiple power management modes Configurable WDT with on-chip Low-Power RC oscillator for reliable operation Peripheral Features Peripheral Pin Select (PPS) functionality Up to 4 channels of hardware DMA with automatic data size detection Two UART and I2C™ modules Separate PLLs for CPU and USB clocks Hardware Real-Time Clock and Calendar (RTCC) Five 16-bit Timers/Counters (two 16-bit pairs combine to create two 32-bit timers) Five Capture inputs and Five Compare/PWM outputs Audio Interface Features Data communication: I2S, LJ, RJ, DSP modes Control interface: SPI and I2C™ Master clock: Generation of fractional clock frequencies Can be synchronized with USB clock Can be tuned in run-time Analog Features Up to 13-channel, 10-bit ADC Three Analog Comparators Charge Time Measurement Unit (CTMU) Debug Features Four programming and debugging Interfaces IEEE Standard 1149.2 compatible (JTAG) boundary scan

Additional Features

      Key Features
      • 40 MHz/66DMIPS, 32-bit RISC CPU with less than 0.5 mA/MHz current consumption
      • Two I2S/SPI modules for Codec and serial communications
      • Peripheral Pin Select (PPS) functionality
      • Parallel Master Port (PMP) for graphics interfaces
      • Charge Time Measurement Unit (CTMU) :
        • Supports mTouchTM Capacitive touch buttons and sliders
        • Provides high-resolution time measurement (1 ns)
        • On-chip temperature measurement capability
      • Temperature Range - 40°C to 105°C
      Microcontroller Features
      • Operating voltage range of 2.3V to 3.6V
      • Up to 128KB Flash memory (plus an additional 3 KB of Boot Flash)
      • Up to 32K SRAM memory
      • 1.56 DMIPS/MHz (Dhrystone 2.1) performance
      • MIPS32® M4K® core with MIPS16e® mode for up to 40% smaller code size
      • Pin-compatible with most Microchip 16-bit devices
      • Multiple power management modes
      • Configurable WDT with on-chip Low-Power RC oscillator for reliable operation
      Peripheral Features
      • Peripheral Pin Select (PPS) functionality
      • Up to 4 channels of hardware DMA with automatic data size detection
      • Two UART and I2C™ modules
      • Separate PLLs for CPU and USB clocks
      • Hardware Real-Time Clock and Calendar (RTCC)
      • Five 16-bit Timers/Counters (two 16-bit pairs combine to create two 32-bit timers)
      • Five Capture inputs and Five Compare/PWM outputs
      Audio Interface Features
      • Data communication: I2S, LJ, RJ, DSP modes
      • Control interface: SPI and I2C™
      • Master clock:
        • Generation of fractional clock frequencies
        • Can be synchronized with USB clock
        • Can be tuned in run-time
      Analog Features
      • Up to 13-channel, 10-bit ADC
      • Three Analog Comparators
      • Charge Time Measurement Unit (CTMU)
      Debug Features
      • Four programming and debugging Interfaces
      • IEEE Standard 1149.2 compatible (JTAG) boundary scan
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC32MX230F064B
Clock Speed 40 MHz
Bits Other; 10-bit
Number 9
RAM 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164C18EMCBKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
Embedded - Microcontrollers - ADUC7039BCP6Z-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC1111F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details