MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 44-VTLA (6x6)
IC MCU 32BIT 32KB FLASH 44VTLA
MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 44-VTLA (6x6)
32-bit Microcontrollers - MCU 32Bit MCU 32KB Fl 8KB RAM 40MHz 44Pin
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX220F032DT-V/TL-ND | PIC32MX220F032DT-V/TL | PIC32MX220F032DT-V/TL | PIC32MX220F032DT-V/TL |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 13x10b | |||
| RAM | 8 KB | 8 KB | ||
| ROM | 32 KB |