IC MCU 32BIT 32KB FLASH 44QFN Product overview: PIC32MX220F032D-50I/
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 44-QFN (8x8)
IC MCU 32BIT 32KB FLASH 44QFN
MICROCONTROLLER MCU, 32 BIT, PIC32, 50MHZ, QFN-44; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:44Pins RoHS Compliant: Yes
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 44-QFN (8x8)
32-bit Microcontrollers - MCU 32-bit family 32 KB 8 KB RAM, 50MHz
IC MCU 32BIT 32KB FLASH 44QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MX220F032D-50I/ML | PIC32MX220F032D-50I/ML-ND | PIC32MX220F032D-50I/ML | 48W6722 | PIC32MX220F032D-50I/ML | PIC32MX220F032D-50I/ML | PIC32MX220F032D-50I/ML |
| Product Name | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 32 Bit, Pic32, 50Mhz, Qfn-44; Product Range Microchip | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | I2C/I2S/SPI/UART/USB | SPI; UART; USART; USB |