Microchip Technology, Inc. Microcontrollers PIC32MX220F032BT-50I/ML

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 28-QFN (6x6)
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 28-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX220F032BT-50I/ML-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 28-QFN (6x6)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 28-QFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX220F032BT-50I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX220F032BT-50I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX220F032BT-50I/ML
IC MCU 32BIT 32KB FLASH 28QFN

IC MCU 32BIT 32KB FLASH 28QFN

Supplier's Site
Mcu, 32Bit, Pic32, 50Mhz, Qfn-28; Product Range Microchip - 48W6717 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 50Mhz, Qfn-28; Product Range Microchip
48W6717
Mcu, 32Bit, Pic32, 50Mhz, Qfn-28; Product Range Microchip 48W6717
MCU, 32BIT, PIC32, 50MHZ, QFN-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:28Pins RoHS Compliant: Yes

MCU, 32BIT, PIC32, 50MHZ, QFN-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC32MX220F032BT-50I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX220F032BT-50I/ML
Embedded - Microcontrollers PIC32MX220F032BT-50I/ML
IC MCU 32BIT 32KB FLASH 28QFN

IC MCU 32BIT 32KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers - PIC32MX220F032BT-50I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX220F032BT-50I/ML
Microcontrollers PIC32MX220F032BT-50I/ML
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 28-QFN (6x6)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 28-QFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX220F032BT-50I/ML
32-bit Microcontrollers - MCU PIC32MX220F032BT-50I/ML
32-bit Microcontrollers - MCU 32-bit family, 32 KB 8 KB RAM, 50MHz

32-bit Microcontrollers - MCU 32-bit family, 32 KB 8 KB RAM, 50MHz

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX220F032BT-50I/ML-ND PIC32MX220F032BT-50I/ML 48W6717 PIC32MX220F032BT-50I/ML PIC32MX220F032BT-50I/ML PIC32MX220F032BT-50I/ML
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, Pic32, 50Mhz, Qfn-28; Product Range Microchip Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 9x10b
RAM 8 KB 8 KB 8 KB 8 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7022BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - C165L25MHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers