Microchip Technology, Inc. Embedded - Microcontrollers PIC32MX170F512LT-I/GJX

Description
IC MCU 32BIT 512KB FLSH 100TFBGA
Datasheet
Description
IC MCU 32BIT 512KB FLSH 100TFBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - PIC32MX170F512LT-I/GJX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX170F512LT-I/GJX
Embedded - Microcontrollers PIC32MX170F512LT-I/GJX
IC MCU 32BIT 512KB FLSH 100TFBGA

IC MCU 32BIT 512KB FLSH 100TFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX170F512LT-I/GJX
32-bit Microcontrollers - MCU PIC32MX170F512LT-I/GJX
32-bit Microcontrollers - MCU 512KB Flash, 64KB RAM, I2S, CTMU, UART, ADC DMA, PMP

32-bit Microcontrollers - MCU 512KB Flash, 64KB RAM, I2S, CTMU, UART, ADC DMA, PMP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX170F512LT-I/GJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX170F512LT-I/GJX
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX170F512LT-I/GJX
IC MCU 32BIT 512KB FLSH 100TFBGA

IC MCU 32BIT 512KB FLSH 100TFBGA

Supplier's Site
Mcu, Pic32, 32Bit, 40Mhz, Tfbga-100; Product Range Microchip - 43AC6639 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Pic32, 32Bit, 40Mhz, Tfbga-100; Product Range Microchip
43AC6639
Mcu, Pic32, 32Bit, 40Mhz, Tfbga-100; Product Range Microchip 43AC6639
MCU, PIC32, 32BIT, 40MHZ, TFBGA-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:50MHz; Program Memory Size:512KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, PIC32, 32BIT, 40MHZ, TFBGA-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:50MHz; Program Memory Size:512KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC32MX170F512LT-I/GJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX170F512LT-I/GJX
Microcontrollers PIC32MX170F512LT-I/GJX
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 100-TFBGA (7x7)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 100-TFBGA (7x7)

Buy Now

Technical Specifications

  Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX170F512LT-I/GJX PIC32MX170F512LT-I/GJX PIC32MX170F512LT-I/GJX 43AC6639 PIC32MX170F512LT-I/GJX
Product Name Embedded - Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, Pic32, 32Bit, 40Mhz, Tfbga-100; Product Range Microchip Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active Active
Clock Speed 50 MHz 50 MHz 50 MHz
RAM 64 KB 64 KB
Supply Voltage 3.6 to 2.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
 - 520966230987 - Rochester Electronics
Infineon Technologies AG
View Details