Microchip Technology, Inc. PIC32MX170F512L

Description
Additional Features Key Features Up to 50 MHz/83 DMIPS, MIPS32® M4K® core Four I2S/SPI modules for Codec and serial communications Peripheral Pin Select (PPS) functionality Parallel Master Port (PMP) with dual read/write buffers for graphics interfaces mTouch™ Capacitive touch Temperature Range - 40°C to 105°C Microcontroller Features Operating voltage range of 2.3V to 3.6V 512KB Flash memory (plus an additional 3 KB of Boot Flash) 64KB SRAM memory MIPS16e® mode for up to 40% smaller code size Low-power management modes (Sleep and Idle) Peripheral Features Peripheral Pin Select (PPS) functionality to allow function remap 4 channels of hardware DMA with automatic data size detection Five UARTs (12.5 Mbps) and two I2C™ modules Hardware Real-Time Clock and Calendar (RTCC) Five 16-bit and up to two 32-bit Timers/Counters Five Capture inputs and Five Compare/PWM outputs Audio/Graphics/Touch HMI Features External graphics interface with up to 34 PMP pins Audio data communication: I2S, LJ, RJ, USB Audio data control interface: SPI and I2C™ Audio data master clock: Generation of fractional clock frequencies Can be synchronized with USB clock Can be tuned in run-time Supports mTouch™ capacitive touch sensing Advanced Analog Features ADC Module: 10-bit 1Msps rate with one Sample and Hold (S&H) 48 analog inputs Can operate during sleep mode Flexible and independent ADC trigger sources Comparators: Three dual-input Comparator modules Programmable references with 32 voltage points Debugger Development Support In-circuit and in-application programming 4-wire MIPS® Enhanced JTAG interface Unlimited program and six complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan
Datasheet
Description
Additional Features Key Features Up to 50 MHz/83 DMIPS, MIPS32® M4K® core Four I2S/SPI modules for Codec and serial communications Peripheral Pin Select (PPS) functionality Parallel Master Port (PMP) with dual read/write buffers for graphics interfaces mTouch™ Capacitive touch Temperature Range - 40°C to 105°C Microcontroller Features Operating voltage range of 2.3V to 3.6V 512KB Flash memory (plus an additional 3 KB of Boot Flash) 64KB SRAM memory MIPS16e® mode for up to 40% smaller code size Low-power management modes (Sleep and Idle) Peripheral Features Peripheral Pin Select (PPS) functionality to allow function remap 4 channels of hardware DMA with automatic data size detection Five UARTs (12.5 Mbps) and two I2C™ modules Hardware Real-Time Clock and Calendar (RTCC) Five 16-bit and up to two 32-bit Timers/Counters Five Capture inputs and Five Compare/PWM outputs Audio/Graphics/Touch HMI Features External graphics interface with up to 34 PMP pins Audio data communication: I2S, LJ, RJ, USB Audio data control interface: SPI and I2C™ Audio data master clock: Generation of fractional clock frequencies Can be synchronized with USB clock Can be tuned in run-time Supports mTouch™ capacitive touch sensing Advanced Analog Features ADC Module: 10-bit 1Msps rate with one Sample and Hold (S&H) 48 analog inputs Can operate during sleep mode Flexible and independent ADC trigger sources Comparators: Three dual-input Comparator modules Programmable references with 32 voltage points Debugger Development Support In-circuit and in-application programming 4-wire MIPS® Enhanced JTAG interface Unlimited program and six complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Additional Features Key Features Up to 50 MHz/83 DMIPS, MIPS32® M4K® core Four I2S/SPI modules for Codec and serial communications Peripheral Pin Select (PPS) functionality Parallel Master Port (PMP) with dual read/write buffers for graphics interfaces mTouch™ Capacitive touch Temperature Range - 40°C to 105°C Microcontroller Features Operating voltage range of 2.3V to 3.6V 512KB Flash memory (plus an additional 3 KB of Boot Flash) 64KB SRAM memory MIPS16e® mode for up to 40% smaller code size Low-power management modes (Sleep and Idle) Peripheral Features Peripheral Pin Select (PPS) functionality to allow function remap 4 channels of hardware DMA with automatic data size detection Five UARTs (12.5 Mbps) and two I2C™ modules Hardware Real-Time Clock and Calendar (RTCC) Five 16-bit and up to two 32-bit Timers/Counters Five Capture inputs and Five Compare/PWM outputs Audio/Graphics/Touch HMI Features External graphics interface with up to 34 PMP pins Audio data communication: I2S, LJ, RJ, USB Audio data control interface: SPI and I2C™ Audio data master clock: Generation of fractional clock frequencies Can be synchronized with USB clock Can be tuned in run-time Supports mTouch™ capacitive touch sensing Advanced Analog Features ADC Module: 10-bit 1Msps rate with one Sample and Hold (S&H) 48 analog inputs Can operate during sleep mode Flexible and independent ADC trigger sources Comparators: Three dual-input Comparator modules Programmable references with 32 voltage points Debugger Development Support In-circuit and in-application programming 4-wire MIPS® Enhanced JTAG interface Unlimited program and six complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan

Additional Features

      Key Features
      • Up to 50 MHz/83 DMIPS, MIPS32® M4K® core
      • Four I2S/SPI modules for Codec and serial communications
      • Peripheral Pin Select (PPS) functionality
      • Parallel Master Port (PMP) with dual read/write buffers for graphics interfaces
      • mTouch™ Capacitive touch
      • Temperature Range - 40°C to 105°C
      Microcontroller Features
      • Operating voltage range of 2.3V to 3.6V
      • 512KB Flash memory (plus an additional 3 KB of Boot Flash)
      • 64KB SRAM memory
      • MIPS16e® mode for up to 40% smaller code size
      • Low-power management modes (Sleep and Idle)
      Peripheral Features
      • Peripheral Pin Select (PPS) functionality to allow function remap
      • 4 channels of hardware DMA with automatic data size detection
      • Five UARTs (12.5 Mbps) and two I2C™ modules
      • Hardware Real-Time Clock and Calendar (RTCC)
      • Five 16-bit and up to two 32-bit Timers/Counters
      • Five Capture inputs and Five Compare/PWM outputs
      Audio/Graphics/Touch HMI Features
      • External graphics interface with up to 34 PMP pins
      • Audio data communication: I2S, LJ, RJ, USB
      • Audio data control interface: SPI and I2C™
      • Audio data master clock:
        • Generation of fractional clock frequencies
        • Can be synchronized with USB clock
        • Can be tuned in run-time
      • Supports mTouch™ capacitive touch sensing
      Advanced Analog Features
      • ADC Module:
        • 10-bit 1Msps rate with one Sample and Hold (S&H)
        • 48 analog inputs
        • Can operate during sleep mode
      • Flexible and independent ADC trigger sources
      • Comparators:
        • Three dual-input Comparator modules
        • Programmable references with 32 voltage points
        Debugger Development Support
        • In-circuit and in-application programming
        • 4-wire MIPS® Enhanced JTAG interface
        • Unlimited program and six complex data breakpoints
        • IEEE 1149.2-compatible (JTAG) boundary scan
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC32MX170F512L
Clock Speed 50 MHz
Bits Other; 10-bit
Number 48
RAM 64 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - B164CILM3VCAZNT - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details