MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 44-VTLA (6x6)
Manufacturer: Microchip Technology
Win Source Part Number: 889838-PIC32MX170F25
Series: PIC® 32MX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 256KB (256K x 8) FLASH 44-VTLA (6x6)
Core Processor: MIPS32® M4K™
Speed: 40MHz
Package: Tube
Package: 44-VFTLA Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 3.6V
Part Status: Obsolete
Family Name: PIC32MX170
Categories: Integrated Circuits (ICs)
Case / Package: 44-VTLA (6x6)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 61
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 32BIT 256KB FLASH 44VTLA Product overview: PIC32MX170F256D-I/TL
IC MCU 32BIT 256KB FLASH 44VTLA
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 44-VTLA (6x6)
IC MCU 32BIT 256KB FLASH 44VTLA
32-bit Microcontrollers - MCU 32-Bit MCU, 256K FL 64KB RAM, 10b ADC
IC MCU 32BIT 256KB FLASH 44VTLA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX170F256D-I/TL-ND | 889838-PIC32MX170F256D-I/TL | 685-PIC32MX170F256D-I/TL | PIC32MX170F256D-I/TL | PIC32MX170F256D-I/TL | PIC32MX170F256D-I/TL | PIC32MX170F256D-I/TL | PIC32MX170F256D-I/TL |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC32MX170F256D-I/TL | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 50 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 13x10b | |||||||
| RAM | 64 KB | 256 KB | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM | 256 KB |